Hobart Brothers, an ITW Company Low Alloy Electrodes S125358-035

Description
Brand HOBART® Category Low Alloy Electrodes Description Outstanding electrode designed for 80,000 psi tensile strength applications and also 1% nickel applications. Provides excellent puddle control with good wetting action and tie in. Will provide notch toughness of 20 ft●lbs. at -40◦F. Coating is specifically formulated to resist conditions of high heat and humidity. Applications Single and multiple pass, DCEP, AC Industries Shipbuilding, Piping, Tanks used in the storage of gases, T-1 and AR steels. AWS E8018-C3 H4
Description
Brand HOBART® Category Low Alloy Electrodes Description Outstanding electrode designed for 80,000 psi tensile strength applications and also 1% nickel applications. Provides excellent puddle control with good wetting action and tie in. Will provide notch toughness of 20 ft●lbs. at -40◦F. Coating is specifically formulated to resist conditions of high heat and humidity. Applications Single and multiple pass, DCEP, AC Industries Shipbuilding, Piping, Tanks used in the storage of gases, T-1 and AR steels. AWS E8018-C3 H4

Suppliers

Company
Product
Description
Supplier Links
Low Alloy Electrodes - S125358-035 - Hobart Brothers, an ITW Company
Troy, OH, USA
Low Alloy Electrodes
S125358-035
Low Alloy Electrodes S125358-035
Brand HOBART® Category Low Alloy Electrodes Description Outstanding electrode designed for 80,000 psi tensile strength applications and also 1% nickel applications. Provides excellent puddle control with good wetting action and tie in. Will provide notch toughness of 20 ft●lbs. at -40◦F. Coating is specifically formulated to resist conditions of high heat and humidity. Applications Single and multiple pass, DCEP, AC Industries Shipbuilding, Piping, Tanks used in the storage of gases, T-1 and AR steels. AWS E8018-C3 H4
BrandHOBART®
CategoryLow Alloy Electrodes
DescriptionOutstanding electrode designed for 80,000 psi tensile strength applications and also 1% nickel applications. Provides excellent puddle control with good wetting action and tie in. Will provide notch toughness of 20 ft●lbs. at -40◦F. Coating is specifically formulated to resist conditions of high heat and humidity.
ApplicationsSingle and multiple pass, DCEP, AC
IndustriesShipbuilding, Piping, Tanks used in the storage of gases, T-1 and AR steels.
AWSE8018-C3 H4
Supplier's Site

Technical Specifications

  Hobart Brothers, an ITW Company
Product Category Filler Alloys and Consumables
Product Number S125358-035
Product Name Low Alloy Electrodes
Joining Process / Product Form Flux coated stick or electrode for welding or brazing.
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 6246707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0394 inch (1 mm)
Melting Range 441 F (227 C)
View Details
Solder Alloys for Electronics - ALPHA ® SACX Plus 0307 - MacDermid Alpha Electronics Solutions
Specs
Solder Alloy Lead Free
View Details
Stainless Steel Alloy - Universal 308 - Universal Wire Works Inc.
Specs
Applications / Materials Joined Stainless Steel
Joining Process / Product Form Flux Cored Wire
Nominal Composition .06C-20.5Cr-1.8Mn-9.8Ni-.5Si
View Details
Gas-Shielded Wires, Carbon Steel, Flat and Horizontal - S279312-K27 - Hobart Brothers, an ITW Company
Specs
Joining Process / Product Form Hollow wire or metal cored filler
Diameter / Thickness 0.0450 inch (1.14 mm)
Welding Filler Types Carbon Steel
View Details