Hobart Brothers, an ITW Company Low Alloy Electrodes S125344-033

Description
Brand HOBART® Category Low Alloy Electrodes Description Outstanding electrode designed for 80,000 psi tensile strength applications and also 1% nickel applications. Provides excellent puddle control with good wetting action and tie in. Will provide notch toughness of 20 ft●lbs. at -40◦F. Coating is specifically formulated to resist conditions of high heat and humidity. Applications Single and multiple pass, DCEP, AC Industries Shipbuilding, Piping, Tanks used in the storage of gases, T-1 and AR steels. AWS E8018-C3 H4
Description
Brand HOBART® Category Low Alloy Electrodes Description Outstanding electrode designed for 80,000 psi tensile strength applications and also 1% nickel applications. Provides excellent puddle control with good wetting action and tie in. Will provide notch toughness of 20 ft●lbs. at -40◦F. Coating is specifically formulated to resist conditions of high heat and humidity. Applications Single and multiple pass, DCEP, AC Industries Shipbuilding, Piping, Tanks used in the storage of gases, T-1 and AR steels. AWS E8018-C3 H4

Suppliers

Company
Product
Description
Supplier Links
Low Alloy Electrodes - S125344-033 - Hobart Brothers, an ITW Company
Troy, OH, USA
Low Alloy Electrodes
S125344-033
Low Alloy Electrodes S125344-033
Brand HOBART® Category Low Alloy Electrodes Description Outstanding electrode designed for 80,000 psi tensile strength applications and also 1% nickel applications. Provides excellent puddle control with good wetting action and tie in. Will provide notch toughness of 20 ft●lbs. at -40◦F. Coating is specifically formulated to resist conditions of high heat and humidity. Applications Single and multiple pass, DCEP, AC Industries Shipbuilding, Piping, Tanks used in the storage of gases, T-1 and AR steels. AWS E8018-C3 H4
BrandHOBART®
CategoryLow Alloy Electrodes
DescriptionOutstanding electrode designed for 80,000 psi tensile strength applications and also 1% nickel applications. Provides excellent puddle control with good wetting action and tie in. Will provide notch toughness of 20 ft●lbs. at -40◦F. Coating is specifically formulated to resist conditions of high heat and humidity.
ApplicationsSingle and multiple pass, DCEP, AC
IndustriesShipbuilding, Piping, Tanks used in the storage of gases, T-1 and AR steels.
AWSE8018-C3 H4
Supplier's Site

Technical Specifications

  Hobart Brothers, an ITW Company
Product Category Filler Alloys and Consumables
Product Number S125344-033
Product Name Low Alloy Electrodes
Joining Process / Product Form Flux coated stick or electrode for welding or brazing.
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 1335617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0394 inch (1 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
View Details
Mild Steel Electrodes - S116532-035 - Hobart Brothers, an ITW Company
Hobart Brothers, an ITW Company
Specs
Joining Process / Product Form Flux coated stick or electrode for welding or brazing.
Diameter / Thickness 0.0938 inch (2.38 mm)
Welding Filler Types Carbon Steel
View Details
CD Weld Stud Brass Series -  - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Joining Process / Product Form Weld Stud or Nut
Diameter / Thickness 0.0860 to 0.3750 inch (2.18 to 9.52 mm)
Tensile Strength (UTS) 60000 psi (42227 m H2O)
View Details