Carlisle Automatic Air Spray Rhino Conventional

Description
Name: Rhino Conventional Part Number: 7039 - Order air cap separately. Gun Category: Conventional Gun Type: Automatic Fluid Passages: Stainless Steel Fluid Inlets: 3/8" NPS (m) Max. Pressure: 120 PSI/8.3 Bar Air Inlet: 1/4" NPS (m) Cylinder Air Inlet: 1/4" NPS (m) Weight: 2.6 lbs/1.2 kg Construction: Drop-Forged Aluminum Market: Ceramic & Porcelain Colors:Black
Description
Name: Rhino Conventional Part Number: 7039 - Order air cap separately. Gun Category: Conventional Gun Type: Automatic Fluid Passages: Stainless Steel Fluid Inlets: 3/8" NPS (m) Max. Pressure: 120 PSI/8.3 Bar Air Inlet: 1/4" NPS (m) Cylinder Air Inlet: 1/4" NPS (m) Weight: 2.6 lbs/1.2 kg Construction: Drop-Forged Aluminum Market: Ceramic & Porcelain Colors:Black

Suppliers

Company
Product
Description
Supplier Links
Automatic Air Spray - Rhino Conventional - Carlisle
Scottsdale, AZ, United States
Automatic Air Spray
Rhino Conventional
Automatic Air Spray Rhino Conventional
Name: Rhino Conventional Part Number: 7039 - Order air cap separately. Gun Category: Conventional Gun Type: Automatic Fluid Passages: Stainless Steel Fluid Inlets: 3/8" NPS (m) Max. Pressure: 120 PSI/8.3 Bar Air Inlet: 1/4" NPS (m) Cylinder Air Inlet: 1/4" NPS (m) Weight: 2.6 lbs/1.2 kg Construction: Drop-Forged Aluminum Market: Ceramic & Porcelain Colors:Black

Name: Rhino Conventional
Part Number: 7039 - Order air cap separately.
Gun Category: Conventional
Gun Type: Automatic
Fluid Passages: Stainless Steel
Fluid Inlets: 3/8" NPS (m)
Max. Pressure:
120 PSI/8.3 Bar
Air Inlet: 1/4" NPS (m) Cylinder
Air Inlet: 1/4" NPS (m)
Weight: 2.6 lbs/1.2 kg
Construction: Drop-Forged Aluminum
Market: Ceramic & Porcelain
Colors:Black

Supplier's Site

Technical Specifications

  Carlisle
Product Category Spray Painting Equipment (Paint Sprayers)
Product Number Rhino Conventional
Product Name Automatic Air Spray
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
Options / Components Applicator / Gun
Unlock Full Specs
to access all available technical data

Similar Products

Robotic Spray Paint Gun - TRP 501 - Sames North American Corporation
Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
Air Spray - 2100 Spray Gun, Hoses And 2 Quart Cup - Carlisle
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
ProTip Handheld Paint Sprayer - SSP300 - Ryobi Technologies, Inc.
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Outfit or Complete System
View Details