Diagraph, an ITW Company Datasheets for Label Printers
Label printers are used to print a variety of labels or adhesive stamps. Most label printers are capable of printing bar codes.
Label Printers: Learn more
| Product Name | Notes |
|---|---|
| 18 MB on-board memory, print directly from Windows® applications | |
| 802.11b wireless connectivity, 10/100 print server | |
| Convertible to any of the print resolutions available | |
| Easy ribbon and label loading, back-lit LCD display | |
| Entry-level industrial print for value conscious customers | |
| Environmentally safe ink, graphical user interface and color touch screen | |
| High performance models with LCD display and expanded option sets | |
| Ideal for manufacturing, warehousing, and shipping | |
| Read, write and print 13.56 MHz RFID smart labels, backlit LCD display | |
| RFID ready, upgradeable, supports the ISO 15693 high frequency standard | |
| Side, top and bottom printing, 5/7/7bold dot fonts, 6 colors | |
| Small character, for wash down and harsh environments, 2-line printer, | |
| Supports electronic product code RFID standards | |
| Supports the ISO 15693 high frequency (13.56 MHZ) RFID | |
| ThingMagic's Mercury4e RFID reader module, XML encoding | |
| Touch screen, multiple color & water/alcohol resistant and wash-off inks | |
| Use for automotive, chemical, transportation, paper-processing industries | |
| Use for order fulfillment, compliance labeling, distribution, shipping | |
| Wireless, 10/100 Ethernet |