ITW Electronic Component Solutions - Lumex QuasarBrite™ Through-hole PCB Mount LEDs

Description
Lumex’s QuasarBrite™ family of thru-hole PCB mount LED indicators offers the widest variety of PCB indicators in the market, including various color options, including multi-color, package size and shapes and wavelengths. Specification Options Color Amber Blue Green Orange Red Super Green Super Red White Yellow Color Option Dual Color Multi Color Single Color Package Size 1.8mm 2.5mm x 7mm 2mm x 3mm 2mm x 4mm 2mm x 5mm 3mm 5mm Shape/type Rectangular Round Wavelength 400-500nm 550-600nm 600-650nm 650-700nm 660-650nm
Description
Lumex’s QuasarBrite™ family of thru-hole PCB mount LED indicators offers the widest variety of PCB indicators in the market, including various color options, including multi-color, package size and shapes and wavelengths. Specification Options Color Amber Blue Green Orange Red Super Green Super Red White Yellow Color Option Dual Color Multi Color Single Color Package Size 1.8mm 2.5mm x 7mm 2mm x 3mm 2mm x 4mm 2mm x 5mm 3mm 5mm Shape/type Rectangular Round Wavelength 400-500nm 550-600nm 600-650nm 650-700nm 660-650nm

Suppliers

Company
Product
Description
Supplier Links
QuasarBrite™ Through-hole PCB Mount LEDs -  - ITW Electronic Component Solutions - Lumex
Carol Stream, IL, United States
QuasarBrite™ Through-hole PCB Mount LEDs
QuasarBrite™ Through-hole PCB Mount LEDs
Lumex’s QuasarBrite™ family of thru-hole PCB mount LED indicators offers the widest variety of PCB indicators in the market, including various color options, including multi-color, package size and shapes and wavelengths. Specification Options Color Amber Blue Green Orange Red Super Green Super Red White Yellow Color Option Dual Color Multi Color Single Color Package Size 1.8mm 2.5mm x 7mm 2mm x 3mm 2mm x 4mm 2mm x 5mm 3mm 5mm Shape/type Rectangular Round Wavelength 400-500nm 550-600nm 600-650nm 650-700nm 660-650nm

Lumex’s QuasarBrite™ family of thru-hole PCB mount LED indicators offers the widest variety of PCB indicators in the market, including various color options, including multi-color, package size and shapes and wavelengths.

Specification Options

Color

  • Amber
  • Blue
  • Green
  • Orange
  • Red
  • Super Green
  • Super Red
  • White
  • Yellow

Color Option

  • Dual Color
  • Multi Color
  • Single Color

Package Size

  • 1.8mm
  • 2.5mm x 7mm
  • 2mm x 3mm
  • 2mm x 4mm
  • 2mm x 5mm
  • 3mm
  • 5mm

Shape/type

  • Rectangular
  • Round

Wavelength

  • 400-500nm
  • 550-600nm
  • 600-650nm
  • 650-700nm
  • 660-650nm
Supplier's Site

Technical Specifications

  ITW Electronic Component Solutions - Lumex
Product Category Light Emitting Diodes (LED)
Product Name QuasarBrite™ Through-hole PCB Mount LEDs
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details
Wide Angle TO-39 Package 880nm Emitter - OD-100 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details