ITW Electronic Component Solutions - Lumex QuasarBrite™ LED Arrays

Description
Lumex’s QuasarBrite™ family of through-hole LED arrays features a wide variety of light arrays in various color, size and wavelength options. Specification Options Color Amber Blue Green Orange Red Yellow Lens Type Clear Number of Positions 4 5 7 10 12 16 20 Wavelength 400-500nm 550-600nm 600-650nm 650-700nm
Description
Lumex’s QuasarBrite™ family of through-hole LED arrays features a wide variety of light arrays in various color, size and wavelength options. Specification Options Color Amber Blue Green Orange Red Yellow Lens Type Clear Number of Positions 4 5 7 10 12 16 20 Wavelength 400-500nm 550-600nm 600-650nm 650-700nm

Suppliers

Company
Product
Description
Supplier Links
QuasarBrite™ LED Arrays -  - ITW Electronic Component Solutions - Lumex
Carol Stream, IL, United States
QuasarBrite™ LED Arrays
QuasarBrite™ LED Arrays
Lumex’s QuasarBrite™ family of through-hole LED arrays features a wide variety of light arrays in various color, size and wavelength options. Specification Options Color Amber Blue Green Orange Red Yellow Lens Type Clear Number of Positions 4 5 7 10 12 16 20 Wavelength 400-500nm 550-600nm 600-650nm 650-700nm

Lumex’s QuasarBrite™ family of through-hole LED arrays features a wide variety of light arrays in various color, size and wavelength options.

Specification Options

Color

  • Amber
  • Blue
  • Green
  • Orange
  • Red
  • Yellow

Lens Type

  • Clear

Number of Positions

  • 4
  • 5
  • 7
  • 10
  • 12
  • 16
  • 20

Wavelength

  • 400-500nm
  • 550-600nm
  • 600-650nm
  • 650-700nm
Supplier's Site

Technical Specifications

  ITW Electronic Component Solutions - Lumex
Product Category Light Emitting Diodes (LED)
Product Name QuasarBrite™ LED Arrays
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Blue (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
3.0X2.5MM GREEN/WHITE SMD LED - APB3025CGKQWDF - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Green; White
Peak Wavelength 570 nm (5700 Å)
View Details
2 suppliers