Opto Diode Corporation, an ITW Company Photodiodes ODD-APD-003

Description
SILICON APD, 1064NM
Request a Quote Datasheet
Description
SILICON APD, 1064NM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 958-ODD-APD-003-ND - DigiKey
Thief River Falls, MN, United States
SILICON APD, 1064NM

SILICON APD, 1064NM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 958-ODD-APD-003-ND
Product Name Photodiodes
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Photodiode Package THT; TO-46-3 Lens Top Metal Can
Sensitivity 0.3600 A/W
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiode arrays - S4111-16Q - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; IR
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 400-1100 nm - 819D-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 958-1028-ND - DigiKey
Opto Diode Corporation, an ITW Company
Specs
Photodiode Package THT
Operating Temperature -10 to 40 C (14 to 104 F)
Dark Current 100 nA
View Details