Opto Diode Corporation, an ITW Company Photodiodes ODD-8SMD

Description
Photodiode 940nm 50ns
Request a Quote Datasheet
Description
Photodiode 940nm 50ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 958-ODD-8SMDTR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 940nm 50ns

Photodiode 940nm 50ns

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 958-ODD-8SMDTR-ND
Product Name Photodiodes
Photodiode Spectral Response IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å)
Photodiode Package SMT
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 2.0 in., 800-1650 nm - 819D-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si APDs - S8664-20K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 600 nm (6000 Å)
View Details
42 mm2 Photodiode in TO-8 Hermetic Pkg - ODD-42WB - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
Photodiode Spectral Response Visible
Photodiode Package Leaded; TO-8
Active Area Diameter or Length 4.28 to 9.91 mm (0.1685 to 0.3902 inch)
View Details
2 suppliers