Opto Diode Corporation, an ITW Company 5 mm2 Photodiode in TO-5 Hermetic Pkg ODD-5WISOL

Description
Opto Diode offers high quality standard and custom photodiodes. We have a large variety of standard devices featuring low dark current and low capacitance. For responsivity between 400 -1100 nm, Opto Diode has the perfect photodiode for your application. For more information about custom silicon photodiodes, please call 805- 499-0335. For standard devices, please select your part number below and order now via our convenient “Buy from Digi-Key” tab.
Request a Quote Datasheet
Description
Opto Diode offers high quality standard and custom photodiodes. We have a large variety of standard devices featuring low dark current and low capacitance. For responsivity between 400 -1100 nm, Opto Diode has the perfect photodiode for your application. For more information about custom silicon photodiodes, please call 805- 499-0335. For standard devices, please select your part number below and order now via our convenient “Buy from Digi-Key” tab.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 mm2 Photodiode in TO-5 Hermetic Pkg - ODD-5WISOL - Opto Diode Corporation, an ITW Company
Newbury Park, CA, USA
5 mm2 Photodiode in TO-5 Hermetic Pkg
ODD-5WISOL
5 mm2 Photodiode in TO-5 Hermetic Pkg ODD-5WISOL
Opto Diode offers high quality standard and custom photodiodes. We have a large variety of standard devices featuring low dark current and low capacitance. For responsivity between 400 -1100 nm, Opto Diode has the perfect photodiode for your application. For more information about custom silicon photodiodes, please call 805- 499-0335. For standard devices, please select your part number below and order now via our convenient “Buy from Digi-Key” tab.

Opto Diode offers high quality standard and custom photodiodes. We have a large variety of standard devices featuring low dark current and low capacitance. For responsivity between 400 -1100 nm, Opto Diode has the perfect photodiode for your application. For more information about custom silicon photodiodes, please call 805- 499-0335. For standard devices, please select your part number below and order now via our convenient “Buy from Digi-Key” tab.

Supplier's Site Datasheet
Photodiodes - ODD-5WISOL-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
ODD-5WISOL-ND
Photodiodes ODD-5WISOL-ND
Photodiode 940nm 10ns

Photodiode 940nm 10ns

Buy Now Datasheet

Technical Specifications

  Opto Diode Corporation, an ITW Company DigiKey
Product Category Photodiodes Photodiodes
Product Number ODD-5WISOL ODD-5WISOL-ND
Product Name 5 mm2 Photodiode in TO-5 Hermetic Pkg Photodiodes
Photodiode Spectral Response Visible IR
Photodiode Package Leaded; TO-5 THT
Active Area Diameter or Length 2.52 mm (0.0992 inch)
Sensitivity 0.3500 to 0.4000 A/W 0.4000 A/W
Rise Time 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 2.0 in., 800-1650 nm - 819C-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Si photodiodes - S12915-16R - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible; IR
Photodiode Material Silicon
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photodiodes - 958-1031-ND - DigiKey
Opto Diode Corporation, an ITW Company
Specs
Photodiode Spectral Response UV
Spectral Response Range 250 to 1100 nm (2500 to 11000 Å)
Photodiode Package THT
View Details