Opto Diode Corporation, an ITW Company 12 mm2 Photodiode in TO-8 Hermetic Pkg ODD-12WB

Description
Opto Diode offers high quality standard and custom photodiodes. We have a large variety of standard devices featuring low dark current and low capacitance. For responsivity between 400 -1100 nm, Opto Diode has the perfect photodiode for your application. For more information about custom silicon photodiodes, please call 805- 499-0335. For standard devices, please select your part number below and order now via our convenient “Buy from Digi-Key” tab.
Request a Quote Datasheet
Description
Opto Diode offers high quality standard and custom photodiodes. We have a large variety of standard devices featuring low dark current and low capacitance. For responsivity between 400 -1100 nm, Opto Diode has the perfect photodiode for your application. For more information about custom silicon photodiodes, please call 805- 499-0335. For standard devices, please select your part number below and order now via our convenient “Buy from Digi-Key” tab.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 mm2 Photodiode in TO-8 Hermetic Pkg - ODD-12WB - Opto Diode Corporation, an ITW Company
Newbury Park, CA, USA
12 mm2 Photodiode in TO-8 Hermetic Pkg
ODD-12WB
12 mm2 Photodiode in TO-8 Hermetic Pkg ODD-12WB
Opto Diode offers high quality standard and custom photodiodes. We have a large variety of standard devices featuring low dark current and low capacitance. For responsivity between 400 -1100 nm, Opto Diode has the perfect photodiode for your application. For more information about custom silicon photodiodes, please call 805- 499-0335. For standard devices, please select your part number below and order now via our convenient “Buy from Digi-Key” tab.

Opto Diode offers high quality standard and custom photodiodes. We have a large variety of standard devices featuring low dark current and low capacitance. For responsivity between 400 -1100 nm, Opto Diode has the perfect photodiode for your application. For more information about custom silicon photodiodes, please call 805- 499-0335. For standard devices, please select your part number below and order now via our convenient “Buy from Digi-Key” tab.

Supplier's Site Datasheet
Photodiodes - ODD-12WB-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
ODD-12WB-ND
Photodiodes ODD-12WB-ND
Photodiode 940nm 15ns

Photodiode 940nm 15ns

Buy Now Datasheet

Technical Specifications

  Opto Diode Corporation, an ITW Company DigiKey
Product Category Photodiodes Photodiodes
Product Number ODD-12WB ODD-12WB-ND
Product Name 12 mm2 Photodiode in TO-8 Hermetic Pkg Photodiodes
Photodiode Spectral Response Visible IR
Photodiode Package Leaded; TO-8 THT
Active Area Diameter or Length 4 mm (0.1575 inch)
Sensitivity 0.2000 to 0.2800 A/W 0.4000 A/W
Rise Time 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs photodiodes - G6854-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 1700 nm (9000 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
Photodiode Material Indium Gallium Arsenide
View Details
2 suppliers
Integrating Sphere Detector, Collimated Beam, 5.3 in., 220-1100 nm - 819C-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si-PIN X-ray Detector - XPIN® XT-HS - MOXTEK, Inc.
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray
Photodiode Material Silicon
View Details