Opto Diode Corporation, an ITW Company Blue/Green Enhanced 5mm2 Photodiode-Preamplifier ODA-5WB-100K

Description
Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now from our convenient “Buy from Digi-Key” tab.
Request a Quote Datasheet
Description
Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now from our convenient “Buy from Digi-Key” tab.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blue/Green Enhanced 5mm2 Photodiode-Preamplifier - ODA-5WB-100K - Opto Diode Corporation, an ITW Company
Newbury Park, CA, USA
Blue/Green Enhanced 5mm2 Photodiode-Preamplifier
ODA-5WB-100K
Blue/Green Enhanced 5mm2 Photodiode-Preamplifier ODA-5WB-100K
Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now from our convenient “Buy from Digi-Key” tab.

Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now from our convenient “Buy from Digi-Key” tab.

Supplier's Site Datasheet
Photodiodes - ODA-5WB-100K-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
ODA-5WB-100K-ND
Photodiodes ODA-5WB-100K-ND
Photodiode 940nm

Photodiode 940nm

Buy Now Datasheet

Technical Specifications

  Opto Diode Corporation, an ITW Company DigiKey
Product Category Photodiodes Photodiodes
Product Number ODA-5WB-100K ODA-5WB-100K-ND
Product Name Blue/Green Enhanced 5mm2 Photodiode-Preamplifier Photodiodes
Photodiode Spectral Response Visible; IR IR
Photodiode Package Leaded; TO-39 THT
Active Area Diameter or Length 8.25 mm (0.3250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S14124-20 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Peak Sensitivity Wavelength 600 nm (6000 Å)
Photodiode Material Silicon
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Specs
Array Array
Number of Array Elements 102
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details