Opto Diode Corporation, an ITW Company Medium Angle TO-46 880 nm Emitter OD-880L

Description
Opto Diode provides high sensitivity, near-infrared light-emitting-diode s (IRLEDs) in wide, medium, or narrow light patterns, packaged in hermetically sealed TO-46 cans. The metal cases are ideal for good heat dissipation and operate from minus 65 degrees up to 150 degrees C. Our IRLEDs offer a wide range of linear power output to meet your requirements. High speed infrared LEDs are also available.
Datasheet
Description
Opto Diode provides high sensitivity, near-infrared light-emitting-diode s (IRLEDs) in wide, medium, or narrow light patterns, packaged in hermetically sealed TO-46 cans. The metal cases are ideal for good heat dissipation and operate from minus 65 degrees up to 150 degrees C. Our IRLEDs offer a wide range of linear power output to meet your requirements. High speed infrared LEDs are also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Angle TO-46 880 nm Emitter - OD-880L - Opto Diode Corporation, an ITW Company
Newbury Park, CA, USA
Medium Angle TO-46 880 nm Emitter
OD-880L
Medium Angle TO-46 880 nm Emitter OD-880L
Opto Diode provides high sensitivity, near-infrared light-emitting-diode s (IRLEDs) in wide, medium, or narrow light patterns, packaged in hermetically sealed TO-46 cans. The metal cases are ideal for good heat dissipation and operate from minus 65 degrees up to 150 degrees C. Our IRLEDs offer a wide range of linear power output to meet your requirements. High speed infrared LEDs are also available.

Opto Diode provides high sensitivity, near-infrared light-emitting-diodes (IRLEDs) in wide, medium, or narrow light patterns, packaged in hermetically sealed TO-46 cans. The metal cases are ideal for good heat dissipation and operate from minus 65 degrees up to 150 degrees C. Our IRLEDs offer a wide range of linear power output to meet your requirements. High speed infrared LEDs are also available.

Supplier's Site Datasheet

Technical Specifications

  Opto Diode Corporation, an ITW Company
Product Category Light Emitting Diodes (LED)
Product Number OD-880L
Product Name Medium Angle TO-46 880 nm Emitter
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Specs
LED Type Red; Green; Multi-Colored; Green, Red
Peak Wavelength 575 nm (5750 Å)
Viewing Angle 120 degrees
View Details
High Output Blue LED in TO-39 Pkg - OD-469L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Blue
Peak Wavelength 465 to 475 nm (4650 to 4750 Å)
View Details