Opto Diode Corporation, an ITW Company Narrow Angle TO-46 850 nm Emitter OD-850F

Description
Opto Diode provides high sensitivity, near-infrared light-emitting-diode s (IRLEDs) in wide, medium, or narrow light patterns, packaged in hermetically sealed TO-46 cans. The metal cases are ideal for good heat dissipation and operate from minus 65 degrees up to 150 degrees C. Our IRLEDs offer a wide range of linear power output to meet your requirements. High speed infrared LEDs are also available.
Datasheet
Description
Opto Diode provides high sensitivity, near-infrared light-emitting-diode s (IRLEDs) in wide, medium, or narrow light patterns, packaged in hermetically sealed TO-46 cans. The metal cases are ideal for good heat dissipation and operate from minus 65 degrees up to 150 degrees C. Our IRLEDs offer a wide range of linear power output to meet your requirements. High speed infrared LEDs are also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Narrow Angle TO-46 850 nm Emitter - OD-850F - Opto Diode Corporation, an ITW Company
Newbury Park, CA, USA
Narrow Angle TO-46 850 nm Emitter
OD-850F
Narrow Angle TO-46 850 nm Emitter OD-850F
Opto Diode provides high sensitivity, near-infrared light-emitting-diode s (IRLEDs) in wide, medium, or narrow light patterns, packaged in hermetically sealed TO-46 cans. The metal cases are ideal for good heat dissipation and operate from minus 65 degrees up to 150 degrees C. Our IRLEDs offer a wide range of linear power output to meet your requirements. High speed infrared LEDs are also available.

Opto Diode provides high sensitivity, near-infrared light-emitting-diodes (IRLEDs) in wide, medium, or narrow light patterns, packaged in hermetically sealed TO-46 cans. The metal cases are ideal for good heat dissipation and operate from minus 65 degrees up to 150 degrees C. Our IRLEDs offer a wide range of linear power output to meet your requirements. High speed infrared LEDs are also available.

Supplier's Site Datasheet

Technical Specifications

  Opto Diode Corporation, an ITW Company
Product Category Light Emitting Diodes (LED)
Product Number OD-850F
Product Name Narrow Angle TO-46 850 nm Emitter
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 8 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238143-SSF-LXH2103YYD/4 - Win Source Electronics
Specs
LED Type Yellow; Yellow (x 2)
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
View Details
3 suppliers
Wide Angle TO-46 850 nm Emitter, High-Temperature - OD-850WHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details