Carlisle Air Spray Model 2100

Description
Name: Model 2100 Part Number: 2100 (user selects) Gun Category: Conventional Gun Type: Manual Fluid Passages: Stainless Steel Fluid Inlet: 3/8" NPS (M) Air Inlet: 1/4" NPS (M) Weight: 24 oz. Construction: Aluminum Color: Blue
Description
Name: Model 2100 Part Number: 2100 (user selects) Gun Category: Conventional Gun Type: Manual Fluid Passages: Stainless Steel Fluid Inlet: 3/8" NPS (M) Air Inlet: 1/4" NPS (M) Weight: 24 oz. Construction: Aluminum Color: Blue

Suppliers

Company
Product
Description
Supplier Links
Air Spray - Model 2100 - Carlisle
Scottsdale, AZ, United States
Air Spray
Model 2100
Air Spray Model 2100
Name: Model 2100 Part Number: 2100 (user selects) Gun Category: Conventional Gun Type: Manual Fluid Passages: Stainless Steel Fluid Inlet: 3/8" NPS (M) Air Inlet: 1/4" NPS (M) Weight: 24 oz. Construction: Aluminum Color: Blue

Name: Model 2100
Part Number: 2100 (user selects)
Gun Category: Conventional
Gun Type: Manual
Fluid Passages: Stainless Steel
Fluid Inlet: 3/8" NPS (M)
Air Inlet: 1/4" NPS (M)
Weight: 24 oz.
Construction: Aluminum
Color: Blue

Supplier's Site

Technical Specifications

  Carlisle
Product Category Spray Painting Equipment (Paint Sprayers)
Product Number Model 2100
Product Name Air Spray
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
Options / Components Applicator / Gun
Unlock Full Specs
to access all available technical data

Similar Products

PPH 707 2K Robotic Sprayer -  - Sames North American Corporation
Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
Power Paint Sprayer - SSP050 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Outfit or Complete System
View Details
Cleaning & Dusting Gun - Model 140B - Carlisle
Specs
Painting / Coating Process Wet Spray
Equipment Type Component or Sub-system
Options / Components Applicator / Gun
View Details
Industrial Dry Filter Booths - I-1487 - Accessorie Air Compressor Systems
Accessorie Air Compressor Systems
Specs
Equipment Type Component or Sub-system
Options / Components Walk-in Room Type Booth
Air Flow 11200.0 SCFM (19037 m³/hr)
View Details