Carlisle Automatic Air Spray Model 21

Description
Name: Model 21 Part Number: 6220 Gun Category: Conventional Gun Type: Automatic Fluid Passages: Brass/Electroless nickel plated Fluid Inlets: 3/8" NPS (m) Max. Pressure: 100 PSI/6.8 Bar Air Inlet: 1/4" NPS (m) Cylinder Air Inlet: 1/4" NPS (m) Weight: 41 oz. Construction: Drop-Forged Steel Market: Line Striping Colors: Silver
Datasheet
Description
Name: Model 21 Part Number: 6220 Gun Category: Conventional Gun Type: Automatic Fluid Passages: Brass/Electroless nickel plated Fluid Inlets: 3/8" NPS (m) Max. Pressure: 100 PSI/6.8 Bar Air Inlet: 1/4" NPS (m) Cylinder Air Inlet: 1/4" NPS (m) Weight: 41 oz. Construction: Drop-Forged Steel Market: Line Striping Colors: Silver
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Air Spray - Model 21 - Carlisle
Scottsdale, AZ, United States
Automatic Air Spray
Model 21
Automatic Air Spray Model 21
Name: Model 21 Part Number: 6220 Gun Category: Conventional Gun Type: Automatic Fluid Passages: Brass/Electroless nickel plated Fluid Inlets: 3/8" NPS (m) Max. Pressure: 100 PSI/6.8 Bar Air Inlet: 1/4" NPS (m) Cylinder Air Inlet: 1/4" NPS (m) Weight: 41 oz. Construction: Drop-Forged Steel Market: Line Striping Colors: Silver

Name: Model 21
Part Number:
6220
Gun Category: Conventional
Gun Type: Automatic
Fluid Passages: Brass/Electroless nickel plated
Fluid Inlets:
3/8" NPS (m)
Max. Pressure:
100 PSI/6.8 Bar
Air Inlet:
1/4" NPS (m)
Cylinder Air Inlet:
1/4" NPS (m)
Weight:
41 oz.
Construction: Drop-Forged Steel
Market:
Line Striping
Colors:
Silver

Supplier's Site Datasheet

Technical Specifications

  Carlisle
Product Category Spray Painting Equipment (Paint Sprayers)
Product Number Model 21
Product Name Automatic Air Spray
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
Options / Components Applicator / Gun
Unlock Full Specs
to access all available technical data

Similar Products

Airmix® Fluid Regulator - Piloted Control -  - Sames North American Corporation
Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
ONE+ BackPack Sprayer/Roller - P635 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Outfit or Complete System
View Details
Automatic Air Spray - Model 95AR - Carlisle
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
T-1000 Twin Tower Paint Booth - T-1000 - Accessorie Air Compressor Systems
Accessorie Air Compressor Systems
Specs
Equipment Type Component or Sub-system
Options / Components Walk-in Room Type Booth
Air Flow 12600.0 SCFM (21417 m³/hr)
View Details