Carlisle Cleaning & Dusting Gun Model 140B

Description
Name: Model 140B Part Number: 6530-0000-1 Gun Category: Conventional Gun Type: Cleaning Max. Pressure: 50 PSI Air Inlet: 1/4" NPS (m), 14 CFM Construction: Drop-Forged, Brass, Nickel Plated Colors: Silver
Datasheet
Description
Name: Model 140B Part Number: 6530-0000-1 Gun Category: Conventional Gun Type: Cleaning Max. Pressure: 50 PSI Air Inlet: 1/4" NPS (m), 14 CFM Construction: Drop-Forged, Brass, Nickel Plated Colors: Silver
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleaning & Dusting Gun - Model 140B - Carlisle
Scottsdale, AZ, United States
Cleaning & Dusting Gun
Model 140B
Cleaning & Dusting Gun Model 140B
Name: Model 140B Part Number: 6530-0000-1 Gun Category: Conventional Gun Type: Cleaning Max. Pressure: 50 PSI Air Inlet: 1/4" NPS (m), 14 CFM Construction: Drop-Forged, Brass, Nickel Plated Colors: Silver

Name: Model 140B
Part Number:
6530-0000-1
Gun Category:
Conventional
Gun Type: Cleaning
Max. Pressure: 50 PSI
Air Inlet: 1/4" NPS (m), 14 CFM
Construction:
Drop-Forged, Brass, Nickel Plated
Colors: Silver

Supplier's Site Datasheet

Technical Specifications

  Carlisle
Product Category Spray Painting Equipment (Paint Sprayers)
Product Number Model 140B
Product Name Cleaning & Dusting Gun
Painting / Coating Process Wet Spray
Equipment Type Component or Sub-system
Options / Components Applicator / Gun
Air Pressure 50 psi (35.19 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Robotic Spray Paint Gun - TRP 501 - Sames North American Corporation
Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
Power Paint Sprayer - SSP050 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Outfit or Complete System
View Details
Pressure Cup - SG-2 Plus Steadi-Grip 2 Qt. Agitated Cup - Carlisle
Specs
Painting / Coating Process Wet Spray
Equipment Type Component or Sub-system
Options / Components Spray Cup
View Details
Industrial Dry Filter Booths - I-1087 - Accessorie Air Compressor Systems
Accessorie Air Compressor Systems
Specs
Equipment Type Component or Sub-system
Options / Components Walk-in Room Type Booth
Air Flow 8000.0 SCFM (13598 m³/hr)
View Details