Carlisle Automatic Air Assist MAG UV

Description
Name: MAG UV Part Number: 4003, 4004 Gun Category: HVLP Gun Type: AA Airless Automatic Fluid Passages: Stainless Steel Fluid Inlets: 1/4" NPT (f) Max. Pressure: 100 PSI/6.8 Bar Air Inlet: 1/4" NPT (f) Cylinder Air Inlet: 1/8" NPT (f) Weight: 2.5 lbs./1.1 kg Construction: Drop-Forged Steel Market: Wood (Cabinets), Wood (Furniture), Wood (Other) Colors:Silver
Datasheet
Description
Name: MAG UV Part Number: 4003, 4004 Gun Category: HVLP Gun Type: AA Airless Automatic Fluid Passages: Stainless Steel Fluid Inlets: 1/4" NPT (f) Max. Pressure: 100 PSI/6.8 Bar Air Inlet: 1/4" NPT (f) Cylinder Air Inlet: 1/8" NPT (f) Weight: 2.5 lbs./1.1 kg Construction: Drop-Forged Steel Market: Wood (Cabinets), Wood (Furniture), Wood (Other) Colors:Silver
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Air Assist - MAG UV - Carlisle
Scottsdale, AZ, United States
Automatic Air Assist
MAG UV
Automatic Air Assist MAG UV
Name: MAG UV Part Number: 4003, 4004 Gun Category: HVLP Gun Type: AA Airless Automatic Fluid Passages: Stainless Steel Fluid Inlets: 1/4" NPT (f) Max. Pressure: 100 PSI/6.8 Bar Air Inlet: 1/4" NPT (f) Cylinder Air Inlet: 1/8" NPT (f) Weight: 2.5 lbs./1.1 kg Construction: Drop-Forged Steel Market: Wood (Cabinets), Wood (Furniture), Wood (Other) Colors:Silver

Name: MAG UV
Part Number: 4003, 4004
Gun Category: HVLP
Gun Type: AA Airless Automatic
Fluid Passages: Stainless Steel
Fluid Inlets: 1/4" NPT (f)
Max. Pressure: 100 PSI/6.8 Bar
Air Inlet: 1/4" NPT (f) Cylinder
Air Inlet: 1/8" NPT (f)
Weight: 2.5 lbs./1.1 kg
Construction: Drop-Forged Steel
Market: Wood (Cabinets), Wood (Furniture), Wood (Other)
Colors:Silver

Supplier's Site Datasheet

Technical Specifications

  Carlisle
Product Category Spray Painting Equipment (Paint Sprayers)
Product Number MAG UV
Product Name Automatic Air Assist
Painting / Coating Process Wet Spray
Spray Technology Air-assisted Airless
Equipment Type Component or Sub-system
Options / Components Applicator / Gun; Dust Collection or Air Filtration System
Unlock Full Specs
to access all available technical data

Similar Products

PPH 707 MT 2K 3H Robotic Rotary Atomizer -  - Sames North American Corporation
Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
Automatic HVLP - MACH 1A - Carlisle
Specs
Painting / Coating Process Wet Spray
Spray Technology HVLP
Equipment Type Component or Sub-system
View Details
DUET Power Paint System - FPR200 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Outfit or Complete System
View Details