Carlisle Automatic HVLP MAG HVLP

Description
Name: MAG HVLP Part Number(s): 4006, 4007, 4008 Gun Category: HVLP Gun Type: Automatic Fluid Passages: Stainless Steel Fluid Inlets: 1/4” NPT (F) Max. Pressure: 100 PSI/6.8 Bar Atomizing Air Inlet: 1/4" NPS (M) Cylinder Air Inlet: 1/8" NPT (F) Fan Air Inlet: 1/4" NPS (M) Construction: Stainless Steel and Aluminum Accessories: Gun Covers (54-3691), Gun Mounting Bracket (54-380) Market(s): General Metal, Leather, Recreational Vehicles, Wood (Cabinets), Wood (Furniture), Wood (Other) Colors:Silver
Datasheet
Description
Name: MAG HVLP Part Number(s): 4006, 4007, 4008 Gun Category: HVLP Gun Type: Automatic Fluid Passages: Stainless Steel Fluid Inlets: 1/4” NPT (F) Max. Pressure: 100 PSI/6.8 Bar Atomizing Air Inlet: 1/4" NPS (M) Cylinder Air Inlet: 1/8" NPT (F) Fan Air Inlet: 1/4" NPS (M) Construction: Stainless Steel and Aluminum Accessories: Gun Covers (54-3691), Gun Mounting Bracket (54-380) Market(s): General Metal, Leather, Recreational Vehicles, Wood (Cabinets), Wood (Furniture), Wood (Other) Colors:Silver
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic HVLP - MAG HVLP - Carlisle
Scottsdale, AZ, United States
Automatic HVLP
MAG HVLP
Automatic HVLP MAG HVLP
Name: MAG HVLP Part Number(s): 4006, 4007, 4008 Gun Category: HVLP Gun Type: Automatic Fluid Passages: Stainless Steel Fluid Inlets: 1/4” NPT (F) Max. Pressure: 100 PSI/6.8 Bar Atomizing Air Inlet: 1/4" NPS (M) Cylinder Air Inlet: 1/8" NPT (F) Fan Air Inlet: 1/4" NPS (M) Construction: Stainless Steel and Aluminum Accessories: Gun Covers (54-3691), Gun Mounting Bracket (54-380) Market(s): General Metal, Leather, Recreational Vehicles, Wood (Cabinets), Wood (Furniture), Wood (Other) Colors:Silver

Name: MAG HVLP
Part Number(s): 4006, 4007, 4008
Gun Category: HVLP
Gun Type: Automatic
Fluid Passages:
Stainless Steel
Fluid Inlets:
1/4” NPT (F)
Max. Pressure: 100 PSI/6.8 Bar
Atomizing Air Inlet: 1/4" NPS (M)
Cylinder Air Inlet: 1/8" NPT (F)
Fan Air Inlet: 1/4" NPS (M)
Construction: Stainless Steel and Aluminum
Accessories:
Gun Covers (54-3691), Gun Mounting Bracket (54-380)
Market(s): General Metal, Leather, Recreational Vehicles, Wood (Cabinets), Wood (Furniture), Wood (Other)
Colors:Silver

Supplier's Site Datasheet

Technical Specifications

  Carlisle
Product Category Spray Painting Equipment (Paint Sprayers)
Product Number MAG HVLP
Product Name Automatic HVLP
Painting / Coating Process Wet Spray
Spray Technology HVLP
Equipment Type Component or Sub-system
Options / Components Applicator / Gun; Dust Collection or Air Filtration System
Unlock Full Specs
to access all available technical data