Carlisle HVLP MACH 1SL

Description
Name: MACH 1SL Part Number: 7000 Gun Category: HVLP Gun Type: Manual Fluid Passages: Stainless Steel Fluid Inlets: 3/8” NPS (m) Air Inlet: ¼” NPS (m) Weight: 16.5 oz Construction: Drop-Forged Aluminum Repair Kits: 54-4278 Markets: Adhesive Agricultural Aviation & Aerospace Commercial Equipment Construction Corrosion Control General Industrial General Metal Leather Miscellaneous Painter-Decorator-Co ntractor Rail Recreational Vehicles Sporting Goods Truck & Bus Tub & Shower Wood (Cabinets) Wood (Furniture) Wood (Other)
Datasheet
Description
Name: MACH 1SL Part Number: 7000 Gun Category: HVLP Gun Type: Manual Fluid Passages: Stainless Steel Fluid Inlets: 3/8” NPS (m) Air Inlet: ¼” NPS (m) Weight: 16.5 oz Construction: Drop-Forged Aluminum Repair Kits: 54-4278 Markets: Adhesive Agricultural Aviation & Aerospace Commercial Equipment Construction Corrosion Control General Industrial General Metal Leather Miscellaneous Painter-Decorator-Co ntractor Rail Recreational Vehicles Sporting Goods Truck & Bus Tub & Shower Wood (Cabinets) Wood (Furniture) Wood (Other)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HVLP - MACH 1SL - Carlisle
Scottsdale, AZ, United States
Name: MACH 1SL Part Number: 7000 Gun Category: HVLP Gun Type: Manual Fluid Passages: Stainless Steel Fluid Inlets: 3/8” NPS (m) Air Inlet: ¼” NPS (m) Weight: 16.5 oz Construction: Drop-Forged Aluminum Repair Kits: 54-4278 Markets: Adhesive Agricultural Aviation & Aerospace Commercial Equipment Construction Corrosion Control General Industrial General Metal Leather Miscellaneous Painter-Decorator-Co ntractor Rail Recreational Vehicles Sporting Goods Truck & Bus Tub & Shower Wood (Cabinets) Wood (Furniture) Wood (Other)

Name: MACH 1SL
Part Number:
7000
Gun Category: HVLP
Gun Type:
Manual
Fluid Passages:
Stainless Steel
Fluid Inlets:
3/8” NPS (m)
Air Inlet:
¼” NPS (m)
Weight:
16.5 oz
Construction:
Drop-Forged Aluminum
Repair Kits:
54-4278
Markets:

  • Adhesive
  • Agricultural
  • Aviation & Aerospace
  • Commercial Equipment
  • Construction
  • Corrosion Control
  • General Industrial
  • General Metal
  • Leather
  • Miscellaneous
  • Painter-Decorator-Contractor
  • Rail
  • Recreational Vehicles
  • Sporting Goods
  • Truck & Bus
  • Tub & Shower
  • Wood (Cabinets)
  • Wood (Furniture)
  • Wood (Other)
Supplier's Site Datasheet

Technical Specifications

  Carlisle
Product Category Spray Painting Equipment (Paint Sprayers)
Product Number MACH 1SL
Product Name HVLP
Painting / Coating Process Wet Spray
Spray Technology HVLP
Equipment Type Component or Sub-system
Options / Components Applicator / Gun
Unlock Full Specs
to access all available technical data

Similar Products

PPH 707 MT Robotic Rotary Atomizer -  - Sames North American Corporation
Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
Power Paint Sprayer - SSP050 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Outfit or Complete System
View Details
Automatic Air Spray - Model 21V - Carlisle
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
Industrial Dry Filter Booths - I-18107 - Accessorie Air Compressor Systems
Accessorie Air Compressor Systems
Specs
Equipment Type Component or Sub-system
Options / Components Walk-in Room Type Booth
Air Flow 18000.0 SCFM (30595 m³/hr)
View Details