ITW Electronic Component Solutions - Lumex LED Light Bars

Description
Lumex’s through hole LED light bars offer many color, wavelength and size options for a variety of backlight and indication applications. Specification Options Color Amber Blue Green Orange Red White Yellow Size 10mm x 10mm - 19.05mm x 3.81mm 19.05mm x 8.89mm - 5mm x 10mm 5mm x 16mm - 6” 6mm x 20mm - 8.89mm x 8.89mm Wavelength 400-450nm 400-500nm 500-550nm 550-600nm 600-650nm 650-700nm
Description
Lumex’s through hole LED light bars offer many color, wavelength and size options for a variety of backlight and indication applications. Specification Options Color Amber Blue Green Orange Red White Yellow Size 10mm x 10mm - 19.05mm x 3.81mm 19.05mm x 8.89mm - 5mm x 10mm 5mm x 16mm - 6” 6mm x 20mm - 8.89mm x 8.89mm Wavelength 400-450nm 400-500nm 500-550nm 550-600nm 600-650nm 650-700nm

Suppliers

Company
Product
Description
Supplier Links
LED Light Bars -  - ITW Electronic Component Solutions - Lumex
Carol Stream, IL, United States
LED Light Bars
LED Light Bars
Lumex’s through hole LED light bars offer many color, wavelength and size options for a variety of backlight and indication applications. Specification Options Color Amber Blue Green Orange Red White Yellow Size 10mm x 10mm - 19.05mm x 3.81mm 19.05mm x 8.89mm - 5mm x 10mm 5mm x 16mm - 6” 6mm x 20mm - 8.89mm x 8.89mm Wavelength 400-450nm 400-500nm 500-550nm 550-600nm 600-650nm 650-700nm

Lumex’s through hole LED light bars offer many color, wavelength and size options for a variety of backlight and indication applications.

Specification Options

Color

  • Amber
  • Blue
  • Green
  • Orange
  • Red
  • White
  • Yellow

Size

  • 10mm x 10mm - 19.05mm x 3.81mm
  • 19.05mm x 8.89mm - 5mm x 10mm
  • 5mm x 16mm - 6”
  • 6mm x 20mm - 8.89mm x 8.89mm

Wavelength

  • 400-450nm
  • 400-500nm
  • 500-550nm
  • 550-600nm
  • 600-650nm
  • 650-700nm
Supplier's Site

Technical Specifications

  ITW Electronic Component Solutions - Lumex
Product Category Light Emitting Diodes (LED)
Product Name LED Light Bars
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Blue (optional feature); White (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 160 degrees
View Details
Wide Angle TO-46 880 nm Emitter, High-Temperature - OD-880WHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details