SEVEN SEGMENT DISPLAY, 14.22MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:2.1V; Luminous Intensity:3.9mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 67R4241 |
| Product Name | Seven Segment Display, 14.22Mm, Red; Led Color Lumex |
| Display Type | Segmented |