DISPLAY, SEVEN SEGMENT, 14MM, YELLOW; LED Color:Yellow; Forward Current If:10mA; Forward Voltage:2.1V; Luminous Intensity:3.9mcd; No. of Digits / Alpha:1; Character Size:14.2mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 09J9477 |
| Product Name | Display, Seven Segment, 14Mm, Yellow; Led Color Lumex |
| Display Type | Segmented |