DISPLAY, SEVEN SEGMENT, 25MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:4V; Luminous Intensity:9.8mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Anode; Product Range:-; Colour:Red RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 09J9470 |
| Product Name | Display, Seven Segment, 25Mm, Red; Led Color Lumex |
| Display Type | Segmented |