"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2V 10mA 1.091"" H x 0.787"" W x 0.331"" D (27.70mm x 20.00mm x 8.40mm) 16-DIP (0.600"", 15.24mm), 13 Leads"
| DigiKey | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 67-1478-ND |
| Product Name | LED Character and Numeric |
| Display Type | Segmented |
| Common | Common Anode |
| LED Color | Green |