DISPLAY, 7-SEGMENT, 14.22MM, RED, FULL REEL; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.95V; Luminous Intensity:6mcd; No. of Digits / Alpha:2; Character Size:14.22mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
DISPLAY, 7-SEGMENT, 14.22MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.95V; Luminous Intensity:6mcd; No. of Digits / Alpha:2; Character Size:14.22mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 89T7843 |
| Product Name | Display, 7-Segment, 14.22Mm, Red, Full Reel; Led Color Lumex |
| Display Type | Segmented |