"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Anode 2.25V 20mA 0.394"" H x 0.583"" W x 0.157"" D (10.00mm x 14.80mm x 4.00mm) 20-SMD, No Lead"
DISPLAY, 7-SEGMENT, 14.22MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.25V; Luminous Intensity:2.5mcd; No. of Digits / Alpha:2; Character Size:14.22mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
DISPLAY, 7-SEGMENT, 14.22MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.25V; Luminous Intensity:2.5mcd; No. of Digits / Alpha:2; Character Size:14.22mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays |
| Product Number | 67-2158-2-ND | 89T7836 |
| Product Name | LED Character and Numeric | Display, 7-Segment, 14.22Mm, Green; Led Color Lumex |
| Display Type | Segmented | Segmented |
| Common | Common Anode | |
| LED Color | Green | Green |
| Number of Characters | 2 # | 2 # |