"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Cathode 2.2V 10mA 0.748"" H x 0.984"" W x 0.315"" D (19.00mm x 25.00mm x 8.00mm) 10-SIP Right Angle"
Seven-Segment Numeric LED Display,1-CHARACTER,
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays |
| Product Number | 67-1523-ND | 19J7879 |
| Product Name | LED Character and Numeric | Seven-Segment Numeric Led Display,1-Character,green,sip Rohs Compliant Lumex |
| Display Type | Segmented | Segmented |
| Common | Common Cathode | |
| LED Color | Green |