"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Cathode 2.2V 10mA 0.748"" H x 0.984"" W x 0.315"" D (19.00mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"
DISPLAY, SEVEN SEGMENT, 14.22MM, GREEN; LED Color:Green; Forward Current If:10mA; Forward Voltage:2.2V; Luminous Intensity:3.9mcd; No. of Digits / Alpha:2; Character Size:14.2mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays |
| Product Number | 67-1459-ND | 19J7817 |
| Product Name | LED Character and Numeric | Display, Seven Segment, 14.22Mm, Green; Led Color Lumex |
| Display Type | Segmented | Segmented |
| Common | Common Cathode | |
| LED Color | Green | Green |
| Number of Characters | 2 # | 2 # |