DISPLAY, SEVEN SEGMENT, 10.2MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:1.7V; Luminous Intensity:6.3mcd; No. of Digits / Alpha:2; Character Size:10.2mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 19J7811 |
| Product Name | Display, Seven Segment, 10.2Mm, Red; Led Color Lumex |
| Display Type | Segmented |