LCD ALPHANUMERIC DISPLAY 16X2; Character Count x Line:16 x 2; Display Appearance:Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:5.56mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 19J7663 |
| Product Name | Lcd Alphanumeric Display 16X2; Character Count X Line Lumex |
| Display Type | Character Display |