ITW Electronic Component Solutions - Lumex Display Modules - LCD, OLED Character and Numeric LCM-S01604DSF

Description
LCD MOD 64DIG 16X4 TRANS YLW/GRN
Request a Quote Datasheet
Description
LCD MOD 64DIG 16X4 TRANS YLW/GRN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - LCD, OLED Character and Numeric - 67-1761-ND - DigiKey
Thief River Falls, MN, United States
Display Modules - LCD, OLED Character and Numeric
67-1761-ND
Display Modules - LCD, OLED Character and Numeric 67-1761-ND
LCD MOD 64DIG 16X4 TRANS YLW/GRN

LCD MOD 64DIG 16X4 TRANS YLW/GRN

Buy Now Datasheet
Display, Alphanumeric, 16 X 4; Character Count X Line Lumex - 19J7669 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 16 X 4; Character Count X Line Lumex
19J7669
Display, Alphanumeric, 16 X 4; Character Count X Line Lumex 19J7669
DISPLAY, ALPHANUMERIC, 16 X 4; Character Count x Line:16 x 4; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:4.75mm RoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 16 X 4; Character Count x Line:16 x 4; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:4.75mm RoHS Compliant: Yes

Supplier's Site Datasheet
Module, LCD; 16 x 4 mm; 5 x 8; 5 V (Typ.); 12 mA (Typ.); -20 degC; degC - 70127577 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, LCD; 16 x 4 mm; 5 x 8; 5 V (Typ.); 12 mA (Typ.); -20 degC; degC
70127577
Module, LCD; 16 x 4 mm; 5 x 8; 5 V (Typ.); 12 mA (Typ.); -20 degC; degC 70127577
Applications: Audio Equipment (Home/Office) Consumer Items (Watches, Calculators, Radio, Toys) Automotive Dash Panels Medical Equipment Security Electronics Military Control Panels Testing Equipment

Applications:

  • Audio Equipment (Home/Office)
  • Consumer Items (Watches, Calculators, Radio, Toys)
  • Automotive Dash Panels
  • Medical Equipment
  • Security Electronics
  • Military Control Panels
  • Testing Equipment
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number 67-1761-ND 19J7669 70127577
Product Name Display Modules - LCD, OLED Character and Numeric Display, Alphanumeric, 16 X 4; Character Count X Line Lumex Module, LCD; 16 x 4 mm; 5 x 8; 5 V (Typ.); 12 mA (Typ.); -20 degC; degC
Display Type Character Display Character Display
Technology Twisted Nematic; Super Twisted Nematic Optoelectronics & Displays > Displays > LCD Displays > Alphanumeric LCD Displays AMLCD
Backlight Light Emitting Diode
Number of Lines 4
Characters per Line 16
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 1631924 - RS Components, Ltd.
Specs
Number of Lines 4
Characters per Line 16
Character Width 3 mm (0.1181 inch)
View Details
Intelligent Programmable LCD Module - ezLCD-004-EDK - EarthLCD, a division of Earth Computer Technologies, Inc.
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Features / Applications Built-in Controller; Computer Applications
View Details
FastTrack TFT Display Modules with PRECI-Touch® Sensors - TM2148-02 - New Vision Display
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 73.44 mm (2.89 inch)
View Details