ITW Electronic Component Solutions - Lumex Dot Matrix Lcd Display 16X2; Character Count X Line Lumex LCM-S01602DSF/B

Description
DOT MATRIX LCD DISPLAY 16X2; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.56mm RoHS Compliant: Yes
Datasheet
Description
DOT MATRIX LCD DISPLAY 16X2; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.56mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dot Matrix Lcd Display 16X2; Character Count X Line Lumex - 19J7630 - Newark, An Avnet Company
Chicago, IL, United States
Dot Matrix Lcd Display 16X2; Character Count X Line Lumex
19J7630
Dot Matrix Lcd Display 16X2; Character Count X Line Lumex 19J7630
DOT MATRIX LCD DISPLAY 16X2; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.56mm RoHS Compliant: Yes

DOT MATRIX LCD DISPLAY 16X2; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.56mm RoHS Compliant: Yes

Supplier's Site Datasheet
Module, LCD; 16 x 2 mm; 5 x 8; 5 V (Typ.); 12 mA (Typ.); -20 degC; degC - 70127576 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, LCD; 16 x 2 mm; 5 x 8; 5 V (Typ.); 12 mA (Typ.); -20 degC; degC
70127576
Module, LCD; 16 x 2 mm; 5 x 8; 5 V (Typ.); 12 mA (Typ.); -20 degC; degC 70127576
Applications: Audio Equipment (Home/Office) Consumer Items (Watches, Calculators, Radio, Toys) Automotive Dash Panels Medical Equipment Security Electronics Military Control Panels Testing Equipment

Applications:

  • Audio Equipment (Home/Office)
  • Consumer Items (Watches, Calculators, Radio, Toys)
  • Automotive Dash Panels
  • Medical Equipment
  • Security Electronics
  • Military Control Panels
  • Testing Equipment
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number 19J7630 70127576
Product Name Dot Matrix Lcd Display 16X2; Character Count X Line Lumex Module, LCD; 16 x 2 mm; 5 x 8; 5 V (Typ.); 12 mA (Typ.); -20 degC; degC
Display Type Character Display
Technology Optoelectronics & Displays > Displays > LCD Displays > Alphanumeric LCD Displays AMLCD
Dot Width 8 mm (0.3150 inch)
Dot Height 5 mm (0.1969 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2256187 - RS Components, Ltd.
Specs
Display Type Graphic Display
Backlight Light Emitting Diode
Viewing Area Width 50.6 mm (1.99 inch)
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
Specs
Display Type Graphic Display
Technology Twisted Nematic
Backlight Light Emitting Diode
View Details
Lcd Alphanumeric Display 16X2; Character Count X Line Lumex - 19J7663 - Newark, An Avnet Company
Specs
Display Type Character Display
Technology Optoelectronics & Displays > Displays > LCD Displays > Alphanumeric LCD Displays
View Details