ITW Electronic Component Solutions - Lumex Display Modules - LCD, OLED Character and Numeric LCM-S01601DTR

Description
LCD MOD 16 DIG 16 X 1 REFLECTIVE
Request a Quote Datasheet
Description
LCD MOD 16 DIG 16 X 1 REFLECTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - LCD, OLED Character and Numeric - 67-1778-ND - DigiKey
Thief River Falls, MN, United States
Display Modules - LCD, OLED Character and Numeric
67-1778-ND
Display Modules - LCD, OLED Character and Numeric 67-1778-ND
LCD MOD 16 DIG 16 X 1 REFLECTIVE

LCD MOD 16 DIG 16 X 1 REFLECTIVE

Buy Now Datasheet
Module, LCD; 16 x 1 mm; 5 x 8; 5 V (Typ.); 12 mA (Typ.); -20 degC; degC - 70127593 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, LCD; 16 x 1 mm; 5 x 8; 5 V (Typ.); 12 mA (Typ.); -20 degC; degC
70127593
Module, LCD; 16 x 1 mm; 5 x 8; 5 V (Typ.); 12 mA (Typ.); -20 degC; degC 70127593
Features: Reliable User-Interface Display Low-Power Consumption Very Long Operational Life Low-Cost Power and Signal Interference Customization and Flexibility Affordable Tooling Costs

Features:

  • Reliable User-Interface Display
  • Low-Power Consumption
  • Very Long Operational Life
  • Low-Cost Power and Signal Interference
  • Customization and Flexibility
  • Affordable Tooling Costs
Supplier's Site
Dot Matrix Lcd Display 16X1; Character Count X Line Lumex - 19J7625 - Newark, An Avnet Company
Chicago, IL, United States
Dot Matrix Lcd Display 16X1; Character Count X Line Lumex
19J7625
Dot Matrix Lcd Display 16X1; Character Count X Line Lumex 19J7625
DOT MATRIX LCD DISPLAY 16X1; Character Count x Line:16 x 1; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:6.56mm RoHS Compliant: Yes

DOT MATRIX LCD DISPLAY 16X1; Character Count x Line:16 x 1; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:6.56mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number 67-1778-ND 70127593 19J7625
Product Name Display Modules - LCD, OLED Character and Numeric Module, LCD; 16 x 1 mm; 5 x 8; 5 V (Typ.); 12 mA (Typ.); -20 degC; degC Dot Matrix Lcd Display 16X1; Character Count X Line Lumex
Display Type Character Display Character Display
Technology Twisted Nematic AMLCD Optoelectronics & Displays > Displays > LCD Displays > Alphanumeric LCD Displays
Backlight None
Number of Lines 1
Characters per Line 16
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 1359760 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 2
Characters per Line 16
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
Specs
Display Type Character Display
Technology Twisted Nematic
Backlight None
View Details
Module, LCD; 16 x 2 mm; 5 x 8; 5 V (Typ.); 12 mA (Typ.); -20 degC; degC - 70127576 - Allied Electronics, Inc.
Specs
Technology AMLCD
Dot Width 8 mm (0.3150 inch)
Dot Height 5 mm (0.1969 inch)
View Details
2 suppliers