ITW Electronic Component Solutions - Lumex Display Modules - LCD, OLED Character and Numeric LCD-S301C31TR

Description
LCD MOD 3 DIG 3 X 1 REFLECTIVE
Request a Quote Datasheet
Description
LCD MOD 3 DIG 3 X 1 REFLECTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - LCD, OLED Character and Numeric - 67-1788-ND - DigiKey
Thief River Falls, MN, United States
Display Modules - LCD, OLED Character and Numeric
67-1788-ND
Display Modules - LCD, OLED Character and Numeric 67-1788-ND
LCD MOD 3 DIG 3 X 1 REFLECTIVE

LCD MOD 3 DIG 3 X 1 REFLECTIVE

Buy Now Datasheet
Numeric Lcd Display; Character Count X Line Lumex - 19J7539 - Newark, An Avnet Company
Chicago, IL, United States
Numeric Lcd Display; Character Count X Line Lumex
19J7539
Numeric Lcd Display; Character Count X Line Lumex 19J7539
NUMERIC LCD DISPLAY; Character Count x Line:3 x 1; Display Appearance:Black 7 Segment on Grey; Logic Voltage:5V; Interface Type:-; Font Set:-; Display Mode:Reflective; Character Size:7.87mm; LCD Display Type:TN; Product Range:- RoHS Compliant: Yes

NUMERIC LCD DISPLAY; Character Count x Line:3 x 1; Display Appearance:Black 7 Segment on Grey; Logic Voltage:5V; Interface Type:-; Font Set:-; Display Mode:Reflective; Character Size:7.87mm; LCD Display Type:TN; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Lcd, 3 Digit, 0.31(7.87Mm), Reflective; Character Count X Line Lumex - 74AC1138 - Newark, An Avnet Company
Chicago, IL, United States
Lcd, 3 Digit, 0.31(7.87Mm), Reflective; Character Count X Line Lumex
74AC1138
Lcd, 3 Digit, 0.31(7.87Mm), Reflective; Character Count X Line Lumex 74AC1138
LCD, 3 DIGIT, 0.31"(7.87MM), REFLECTIVE; Character Count x Line:3 x 1; Display Appearance:Black on Grey; Logic Voltage:-; Interface Type:-; Font Set:Numeric; Display Mode:Reflective; Character Size:7.87mm; LCD Display Type:TN; ModuleRoHS Compliant: Yes

LCD, 3 DIGIT, 0.31"(7.87MM), REFLECTIVE; Character Count x Line:3 x 1; Display Appearance:Black on Grey; Logic Voltage:-; Interface Type:-; Font Set:Numeric; Display Mode:Reflective; Character Size:7.87mm; LCD Display Type:TN; ModuleRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number 67-1788-ND 19J7539
Product Name Display Modules - LCD, OLED Character and Numeric Numeric Lcd Display; Character Count X Line Lumex
Display Type Character Display Character Display
Technology Twisted Nematic Optoelectronics & Displays > Displays > LCD Displays > Alphanumeric LCD Displays
Backlight None
Number of Lines 1
Characters per Line 3
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 204591 - RS Components, Ltd.
Specs
Display Type Character Display
Viewing Area Width 99 mm (3.9 inch)
Viewing Area Height 24 mm (0.9449 inch)
View Details
Display Modules - LCD, OLED Character and Numeric - 67-1770-ND - DigiKey
Specs
Display Type Character Display
Technology Twisted Nematic; Super Twisted Nematic
Backlight None
View Details
2 suppliers