ITW Electronic Component Solutions - Lumex Display Modules - LCD, OLED Character and Numeric LCM-S02002DSR

Description
LCD MOD 40 DIG 20 X 2 REFLECTIVE
Request a Quote Datasheet
Description
LCD MOD 40 DIG 20 X 2 REFLECTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - LCD, OLED Character and Numeric - 67-1773-ND - DigiKey
Thief River Falls, MN, United States
Display Modules - LCD, OLED Character and Numeric
67-1773-ND
Display Modules - LCD, OLED Character and Numeric 67-1773-ND
LCD MOD 40 DIG 20 X 2 REFLECTIVE

LCD MOD 40 DIG 20 X 2 REFLECTIVE

Buy Now Datasheet
Dot Matrix Lcd Display 20X2; Character Count X Line Lumex - 19J7676 - Newark, An Avnet Company
Chicago, IL, United States
Dot Matrix Lcd Display 20X2; Character Count X Line Lumex
19J7676
Dot Matrix Lcd Display 20X2; Character Count X Line Lumex 19J7676
DOT MATRIX LCD DISPLAY 20X2; Character Count x Line:20 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:5.55mm RoHS Compliant: Yes

DOT MATRIX LCD DISPLAY 20X2; Character Count x Line:20 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:5.55mm RoHS Compliant: Yes

Supplier's Site
Module, LCD; 20 x 2 mm; 5 x 8; 5 V (Typ.); 2 mA (Typ.); 4.2 V @50 degC (Min.) - 70127589 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, LCD; 20 x 2 mm; 5 x 8; 5 V (Typ.); 2 mA (Typ.); 4.2 V @50 degC (Min.)
70127589
Module, LCD; 20 x 2 mm; 5 x 8; 5 V (Typ.); 2 mA (Typ.); 4.2 V @50 degC (Min.) 70127589
Features: Reliable User-Interface Display Low-Power Consumption Very Long Operational Life Low-Cost Power and Signal Interference Customization and Flexibility Affordable Tooling Costs

Features:

  • Reliable User-Interface Display
  • Low-Power Consumption
  • Very Long Operational Life
  • Low-Cost Power and Signal Interference
  • Customization and Flexibility
  • Affordable Tooling Costs
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number 67-1773-ND 19J7676 70127589
Product Name Display Modules - LCD, OLED Character and Numeric Dot Matrix Lcd Display 20X2; Character Count X Line Lumex Module, LCD; 20 x 2 mm; 5 x 8; 5 V (Typ.); 2 mA (Typ.); 4.2 V @50 degC (Min.)
Display Type Character Display Character Display
Technology Twisted Nematic; Super Twisted Nematic Optoelectronics & Displays > Displays > LCD Displays > Alphanumeric LCD Displays AMLCD
Backlight None
Number of Lines 2
Characters per Line 20
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2543573 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Character Height 4.8 mm (0.1890 inch)
Viewing Area Width 61.8 mm (2.43 inch)
View Details
Crystal Clear Technology USA
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details
Display Modules - LCD, OLED, Graphic - 425-2861-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details