DISPLAY, LCD 7-SEGMENT, SINGLE, 41MM; LED Color:-; Forward Current If:-; Forward Voltage:5V; Luminous Intensity:-; No. of Digits / Alpha:1; Character Size:34.5mm; Common Connection:-; Product Range:-; Colour:Grey; Supply Voltage:5V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 09J9494 |
| Product Name | Display, Lcd 7-Segment, Single, 41Mm; Led Color Lumex |
| Display Type | Segmented |