ITW Electronic Component Solutions - Lumex Display Modules - LCD, OLED Character and Numeric LCD-A3X1C50TR/A

Description
LCD MOD 4 DIG 3.5 X 1 REFLECTIVE
Request a Quote Datasheet
Description
LCD MOD 4 DIG 3.5 X 1 REFLECTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - LCD, OLED Character and Numeric - 67-2261-ND - DigiKey
Thief River Falls, MN, United States
Display Modules - LCD, OLED Character and Numeric
67-2261-ND
Display Modules - LCD, OLED Character and Numeric 67-2261-ND
LCD MOD 4 DIG 3.5 X 1 REFLECTIVE

LCD MOD 4 DIG 3.5 X 1 REFLECTIVE

Buy Now Datasheet
Lcd Display, 7 Segment, 3 -1/2, 12.7Mm; No. Of Digits / Alpha Lumex - 52Y8813 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Display, 7 Segment, 3 -1/2, 12.7Mm; No. Of Digits / Alpha Lumex
52Y8813
Lcd Display, 7 Segment, 3 -1/2, 12.7Mm; No. Of Digits / Alpha Lumex 52Y8813
LCD DISPLAY, 7 SEGMENT, 3 -1/2, 12.7MM; No. of Digits / Alpha:3.5; Character Count x Line:4 x 1; Character Size:12.7mm; Supply Voltage:5VAC; Display Mode:Reflective; Product Range:- RoHS Compliant: Yes

LCD DISPLAY, 7 SEGMENT, 3 -1/2, 12.7MM; No. of Digits / Alpha:3.5; Character Count x Line:4 x 1; Character Size:12.7mm; Supply Voltage:5VAC; Display Mode:Reflective; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number 67-2261-ND 52Y8813
Product Name Display Modules - LCD, OLED Character and Numeric Lcd Display, 7 Segment, 3 -1/2, 12.7Mm; No. Of Digits / Alpha Lumex
Display Type Character Display
Technology Twisted Nematic Optoelectronics & Displays > Displays > LCD Displays > 7 Segment LCD Displays
Backlight None
Number of Lines 1
Characters per Line 4
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 204588 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
View Details
Wachendorff Full Featured Display Units - Opus A3F - HydraForce, Inc.
Specs
Display Type Graphic Display
Technology TFT
Features / Applications Automotive Applications; Built-in Controller; Serial Interface Option
View Details