HydraForce, Inc. Wachendorff Full Featured Display Units Opus A3F

Description
The Opus A3F and A3S Wachendorff display units are cost-efficient, rugged operator control panels for use on heavy-duty vehicles and work machines that must operate outdoors in harsh conditions. They are fully equipped with an encoder, three hard and eight soft-function keys, integrated buzzer, RS232 and USB ports, and CAN bus. The A3F (full-featured) unit has analog/digital inputs, digital outputs, Ethernet and video connections for use with a camera to monitor process operations. RATINGS Display: Sunshine-readable thin film transistor (TFT) color graphic LCD. 480 x 272 pixel resolution, viewing angle ± 50°, 4.3 inch (109 mm) diagonal screen. Light gray plastic housing with black rubber frame; glass front with anti-reflective foil surface. Mounting: Can be mounted in landscape mode; stand-alone or on dashboard. To mount stand-alone, use the 4-bushing M5 of the rear panel with the A3 adaptor cover Part #4000405. To mount on dashboard use Part #4000406. Keypads: Left keypad has four soft keys with white arrow symbols on a black base with blue backlighting. Right keypad has four soft keys plus three hard keys for "ESC","Home" and "Settings"; three status LEDs and one- multi-color LED. Light sensor embedded in keypad automatically adjusts backlighting to level of ambient light. Encoder: Electromechanical with mechanical detents and push mechanism rated for 1-million activations without electronic failure. Processor: 32-bit, 532 MHz, I.MX35. Memory: 128/256 MB DDR2; 512 MB / 1 GB Mass Storage; 32 kB serial EEPROM. Operating System: Embedded Linux. Programming: Wachendorff Projektor-Tool for Windows NT/2000/XP supporting CANopen, Generic driver, CANfreestyle, J1939. Interfaces: 2 CANbus ISO 11898, CAN specification 2.0 B active. 1 RS-232 (RxD, TxD, GND only), EIA-level. (Model A3F only) 4 analog or digital inputs (selectable via software) 3 digital outputs, 1 USB 2.0 full speed on main connector, 1 USB 2.0 high speed on front, Ethernet 10/100 Mbit. Video Interface: Analog video input (Model A3F only). Real-Time Clock: Buffered for 2 weeks by gold cap, accuracy ±4 seconds/day. Connectors: Main connector: Tyco-AMP Super Seal, 26-pin. USB on main connector. (Model A3F only) USB A on front panel; Ethernet: 4-pole round connector, M12, D-coded. Video: 5-pole round connector, M12, B-coded. Power Supply: Designed for 12V and 24V battery system. Current at 12VDC: Less than 500 mA on and less than 120 mA at low power. Current at 24 VDC: 180 mA on and 70 mA at low power. Operating voltage range: 8 to 36 VDC. Overvoltage resistance: 48V for 2 minutes. Inverse polarity protection up to -48VDC. Environmental: Operating Temperature: -40 to 75°C (-40 to 167°F). Storage Temperature: -40 to 85°C (-40 to 185°F). Protection: IP67 and IP65 (true outdoor). Vibration: 5g @ 57 to 2000 Hz, 150 h per axis. Shock: 30g, 11ms, 10x per axis. Certification: e1 and CE; ISO 15003; ISO 16740-4 Climatic Loads C.
Description
The Opus A3F and A3S Wachendorff display units are cost-efficient, rugged operator control panels for use on heavy-duty vehicles and work machines that must operate outdoors in harsh conditions. They are fully equipped with an encoder, three hard and eight soft-function keys, integrated buzzer, RS232 and USB ports, and CAN bus. The A3F (full-featured) unit has analog/digital inputs, digital outputs, Ethernet and video connections for use with a camera to monitor process operations. RATINGS Display: Sunshine-readable thin film transistor (TFT) color graphic LCD. 480 x 272 pixel resolution, viewing angle ± 50°, 4.3 inch (109 mm) diagonal screen. Light gray plastic housing with black rubber frame; glass front with anti-reflective foil surface. Mounting: Can be mounted in landscape mode; stand-alone or on dashboard. To mount stand-alone, use the 4-bushing M5 of the rear panel with the A3 adaptor cover Part #4000405. To mount on dashboard use Part #4000406. Keypads: Left keypad has four soft keys with white arrow symbols on a black base with blue backlighting. Right keypad has four soft keys plus three hard keys for "ESC","Home" and "Settings"; three status LEDs and one- multi-color LED. Light sensor embedded in keypad automatically adjusts backlighting to level of ambient light. Encoder: Electromechanical with mechanical detents and push mechanism rated for 1-million activations without electronic failure. Processor: 32-bit, 532 MHz, I.MX35. Memory: 128/256 MB DDR2; 512 MB / 1 GB Mass Storage; 32 kB serial EEPROM. Operating System: Embedded Linux. Programming: Wachendorff Projektor-Tool for Windows NT/2000/XP supporting CANopen, Generic driver, CANfreestyle, J1939. Interfaces: 2 CANbus ISO 11898, CAN specification 2.0 B active. 1 RS-232 (RxD, TxD, GND only), EIA-level. (Model A3F only) 4 analog or digital inputs (selectable via software) 3 digital outputs, 1 USB 2.0 full speed on main connector, 1 USB 2.0 high speed on front, Ethernet 10/100 Mbit. Video Interface: Analog video input (Model A3F only). Real-Time Clock: Buffered for 2 weeks by gold cap, accuracy ±4 seconds/day. Connectors: Main connector: Tyco-AMP Super Seal, 26-pin. USB on main connector. (Model A3F only) USB A on front panel; Ethernet: 4-pole round connector, M12, D-coded. Video: 5-pole round connector, M12, B-coded. Power Supply: Designed for 12V and 24V battery system. Current at 12VDC: Less than 500 mA on and less than 120 mA at low power. Current at 24 VDC: 180 mA on and 70 mA at low power. Operating voltage range: 8 to 36 VDC. Overvoltage resistance: 48V for 2 minutes. Inverse polarity protection up to -48VDC. Environmental: Operating Temperature: -40 to 75°C (-40 to 167°F). Storage Temperature: -40 to 85°C (-40 to 185°F). Protection: IP67 and IP65 (true outdoor). Vibration: 5g @ 57 to 2000 Hz, 150 h per axis. Shock: 30g, 11ms, 10x per axis. Certification: e1 and CE; ISO 15003; ISO 16740-4 Climatic Loads C.

Suppliers

Company
Product
Description
Supplier Links
Wachendorff Full Featured Display Units - Opus A3F - HydraForce, Inc.
Lincolnshire, IL, USA
Wachendorff Full Featured Display Units
Opus A3F
Wachendorff Full Featured Display Units Opus A3F
The Opus A3F and A3S Wachendorff display units are cost-efficient, rugged operator control panels for use on heavy-duty vehicles and work machines that must operate outdoors in harsh conditions. They are fully equipped with an encoder, three hard and eight soft-function keys, integrated buzzer, RS232 and USB ports, and CAN bus. The A3F (full-featured) unit has analog/digital inputs, digital outputs, Ethernet and video connections for use with a camera to monitor process operations. RATINGS Display: Sunshine-readable thin film transistor (TFT) color graphic LCD. 480 x 272 pixel resolution, viewing angle ± 50°, 4.3 inch (109 mm) diagonal screen. Light gray plastic housing with black rubber frame; glass front with anti-reflective foil surface. Mounting: Can be mounted in landscape mode; stand-alone or on dashboard. To mount stand-alone, use the 4-bushing M5 of the rear panel with the A3 adaptor cover Part #4000405. To mount on dashboard use Part #4000406. Keypads: Left keypad has four soft keys with white arrow symbols on a black base with blue backlighting. Right keypad has four soft keys plus three hard keys for "ESC","Home" and "Settings"; three status LEDs and one- multi-color LED. Light sensor embedded in keypad automatically adjusts backlighting to level of ambient light. Encoder: Electromechanical with mechanical detents and push mechanism rated for 1-million activations without electronic failure. Processor: 32-bit, 532 MHz, I.MX35. Memory: 128/256 MB DDR2; 512 MB / 1 GB Mass Storage; 32 kB serial EEPROM. Operating System: Embedded Linux. Programming: Wachendorff Projektor-Tool for Windows NT/2000/XP supporting CANopen, Generic driver, CANfreestyle, J1939. Interfaces: 2 CANbus ISO 11898, CAN specification 2.0 B active. 1 RS-232 (RxD, TxD, GND only), EIA-level. (Model A3F only) 4 analog or digital inputs (selectable via software) 3 digital outputs, 1 USB 2.0 full speed on main connector, 1 USB 2.0 high speed on front, Ethernet 10/100 Mbit. Video Interface: Analog video input (Model A3F only). Real-Time Clock: Buffered for 2 weeks by gold cap, accuracy ±4 seconds/day. Connectors: Main connector: Tyco-AMP Super Seal, 26-pin. USB on main connector. (Model A3F only) USB A on front panel; Ethernet: 4-pole round connector, M12, D-coded. Video: 5-pole round connector, M12, B-coded. Power Supply: Designed for 12V and 24V battery system. Current at 12VDC: Less than 500 mA on and less than 120 mA at low power. Current at 24 VDC: 180 mA on and 70 mA at low power. Operating voltage range: 8 to 36 VDC. Overvoltage resistance: 48V for 2 minutes. Inverse polarity protection up to -48VDC. Environmental: Operating Temperature: -40 to 75°C (-40 to 167°F). Storage Temperature: -40 to 85°C (-40 to 185°F). Protection: IP67 and IP65 (true outdoor). Vibration: 5g @ 57 to 2000 Hz, 150 h per axis. Shock: 30g, 11ms, 10x per axis. Certification: e1 and CE; ISO 15003; ISO 16740-4 Climatic Loads C.

The Opus A3F and A3S Wachendorff display units are cost-efficient, rugged operator control panels for use on heavy-duty vehicles and work machines that must operate outdoors in harsh conditions. They are fully equipped with an encoder, three hard and eight soft-function keys, integrated buzzer, RS232 and USB ports, and CAN bus. The A3F (full-featured) unit has analog/digital inputs, digital outputs, Ethernet and video connections for use with a camera to monitor process operations.
RATINGS
Display: Sunshine-readable thin film transistor (TFT) color graphic LCD.
480 x 272 pixel resolution, viewing angle ± 50°, 4.3 inch (109 mm) diagonal
screen. Light gray plastic housing with black rubber frame; glass front with
anti-reflective foil surface.
Mounting: Can be mounted in landscape mode; stand-alone or on
dashboard. To mount stand-alone, use the 4-bushing M5 of the rear panel
with the A3 adaptor cover Part #4000405. To mount on dashboard use Part
#4000406.
Keypads: Left keypad has four soft keys with white arrow symbols on a
black base with blue backlighting. Right keypad has four soft keys plus three
hard keys for "ESC","Home" and "Settings"; three status LEDs and one-
multi-color LED. Light sensor embedded in keypad automatically adjusts
backlighting to level of ambient light.
Encoder: Electromechanical with mechanical detents and push mechanism
rated for 1-million activations without electronic failure.
Processor: 32-bit, 532 MHz, I.MX35.
Memory: 128/256 MB DDR2; 512 MB / 1 GB Mass Storage;
32 kB serial EEPROM.
Operating System: Embedded Linux.
Programming: Wachendorff Projektor-Tool for Windows NT/2000/XP
supporting CANopen, Generic driver, CANfreestyle, J1939.
Interfaces: 2 CANbus ISO 11898, CAN specification 2.0 B active. 1 RS-232
(RxD, TxD, GND only), EIA-level.
(Model A3F only) 4 analog or digital inputs (selectable via software)
3 digital outputs, 1 USB 2.0 full speed on main connector,
1 USB 2.0 high speed on front, Ethernet 10/100 Mbit.
Video Interface: Analog video input (Model A3F only).
Real-Time Clock: Buffered for 2 weeks by gold cap, accuracy ±4 seconds/day.
Connectors: Main connector: Tyco-AMP Super Seal, 26-pin. USB on main connector.
(Model A3F only) USB A on front panel; Ethernet: 4-pole round connector,
M12, D-coded. Video: 5-pole round connector, M12, B-coded.
Power Supply: Designed for 12V and 24V battery system.
Current at 12VDC: Less than 500 mA on and less than 120 mA at low power.
Current at 24 VDC: 180 mA on and 70 mA at low power.
Operating voltage range: 8 to 36 VDC.
Overvoltage resistance: 48V for 2 minutes. Inverse polarity protection up to -48VDC.
Environmental: Operating Temperature: -40 to 75°C (-40 to 167°F).
Storage Temperature: -40 to 85°C (-40 to 185°F).
Protection: IP67 and IP65 (true outdoor).
Vibration: 5g @ 57 to 2000 Hz, 150 h per axis.
Shock: 30g, 11ms, 10x per axis.
Certification: e1 and CE; ISO 15003; ISO 16740-4 Climatic Loads C.

Supplier's Site

Technical Specifications

  HydraForce, Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number Opus A3F
Product Name Wachendorff Full Featured Display Units
Display Type Graphic Display
Technology TFT
Features / Applications Automotive Applications; Built-in Controller; Serial Interface Option
Viewing Angle Plus or Minus 50 Degrees
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 2543530 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
Viewing Area Height 16.4 mm (0.6457 inch)
View Details
Heavy Duty LCD Display - Model ELD-01 - HydraForce, Inc.
Specs
Display Type Graphic Display
Technology Transflective Display
Backlight Light Emitting Diode
View Details
TFT Modules - High Specification - FDT050ALTFT - GPEG International Ltd.
Specs
Technology TFT
View Details