Touch screen, multiple color & water/alcohol resistant and wash-off inks
| Diagraph, an ITW Company | |
|---|---|
| Product Category | Label Printers |
| Product Number | IJ/3000 Integrated Valve |
| Product Name | Large Character Ink Jet Printer |
| Technology | Ink Jet |
| Mounting Options | Panel Mount |
| Features | Memory / Storage; Programmable |
| Printing Rate | 3302 mm/sec (7800 in/min) |