Carlisle FRP Spray Gun Binks Century Vinyl Ester

Description
Name: Binks Century Vinyl Ester Part Number: 102-2545 Gun Category: FRP Gun Type: FRP Construction: Drop-Forged Steel Markets: Aviation & Aerospace, Construction, Marine, Miscellaneous Colors: 2K external mix
Datasheet
Description
Name: Binks Century Vinyl Ester Part Number: 102-2545 Gun Category: FRP Gun Type: FRP Construction: Drop-Forged Steel Markets: Aviation & Aerospace, Construction, Marine, Miscellaneous Colors: 2K external mix
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FRP Spray Gun - Binks Century Vinyl Ester - Carlisle
Scottsdale, AZ, United States
Name: Binks Century Vinyl Ester Part Number: 102-2545 Gun Category: FRP Gun Type: FRP Construction: Drop-Forged Steel Markets: Aviation & Aerospace, Construction, Marine, Miscellaneous Colors: 2K external mix

Name: Binks Century Vinyl Ester
Part Number: 102-2545
Gun Category: FRP
Gun Type: FRP
Construction: Drop-Forged Steel
Markets: Aviation & Aerospace, Construction, Marine, Miscellaneous
Colors: 2K external mix

Supplier's Site Datasheet

Technical Specifications

  Carlisle
Product Category Spray Painting Equipment (Paint Sprayers)
Product Number Binks Century Vinyl Ester
Product Name FRP Spray Gun
Painting / Coating Process Wet Spray
Spray Technology Air-assisted Airless
Equipment Type Component or Sub-system
Options / Components Applicator / Gun
Unlock Full Specs
to access all available technical data

Similar Products

PPH 707 MT 2K 1H Robotic Rotary Atomizer -  - Sames North American Corporation
Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
18 Volt ONE+ Power Paint Sprayer Kit - P631K1 - Ryobi Technologies, Inc.
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Outfit or Complete System
View Details
Cleaning & Dusting Gun - Model 190 Air Blow Gun - Carlisle
Specs
Painting / Coating Process Wet Spray
Equipment Type Component or Sub-system
Options / Components Applicator / Gun
View Details
SD1000 Semi Downdraft Paint Booth - SD-2000 - Accessorie Air Compressor Systems
Accessorie Air Compressor Systems
Specs
Equipment Type Component or Sub-system
Options / Components Walk-in Room Type Booth
Air Flow 12600.0 SCFM (21417 m³/hr)
View Details