Carlisle Galvanized Tank 60 Gallon Standard Galvanized

Description
Name: 60 Gallon Standard Galvanized Units Part Number: 83-5701 and 83-5707 Family: Galvanized Tanks Type: Pressure Tank Max Output Pressure: 110 psi maximum working pressure Wetted Materials: Galvanized lid and tank shell Air In: 1/4" NPS Fluid Out: 3/8" NPS Capacity: 60 gallon Regulation: Single Regulation Agitator: Indirect drive agitator, or none Liners: Optional SS Liners available (Order Separately) Bottom Outlet: Bottom Outlet Kits Available Weight: 335 to 370 lbs.
Datasheet
Description
Name: 60 Gallon Standard Galvanized Units Part Number: 83-5701 and 83-5707 Family: Galvanized Tanks Type: Pressure Tank Max Output Pressure: 110 psi maximum working pressure Wetted Materials: Galvanized lid and tank shell Air In: 1/4" NPS Fluid Out: 3/8" NPS Capacity: 60 gallon Regulation: Single Regulation Agitator: Indirect drive agitator, or none Liners: Optional SS Liners available (Order Separately) Bottom Outlet: Bottom Outlet Kits Available Weight: 335 to 370 lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Galvanized Tank - 60 Gallon Standard Galvanized - Carlisle
Scottsdale, AZ, United States
Name: 60 Gallon Standard Galvanized Units Part Number: 83-5701 and 83-5707 Family: Galvanized Tanks Type: Pressure Tank Max Output Pressure: 110 psi maximum working pressure Wetted Materials: Galvanized lid and tank shell Air In: 1/4" NPS Fluid Out: 3/8" NPS Capacity: 60 gallon Regulation: Single Regulation Agitator: Indirect drive agitator, or none Liners: Optional SS Liners available (Order Separately) Bottom Outlet: Bottom Outlet Kits Available Weight: 335 to 370 lbs.

Name: 60 Gallon Standard Galvanized Units
Part Number:
83-5701 and 83-5707
Family:
Galvanized Tanks
Type:
Pressure Tank
Max Output Pressure:
110 psi maximum working pressure
Wetted Materials:
Galvanized lid and tank shell
Air In: 1/4" NPS
Fluid Out:
3/8" NPS
Capacity:
60 gallon
Regulation: Single Regulation
Agitator:
Indirect drive agitator, or none
Liners: Optional SS Liners available (Order Separately)
Bottom Outlet:
Bottom Outlet Kits Available
Weight:
335 to 370 lbs.

Supplier's Site Datasheet

Technical Specifications

  Carlisle
Product Category Spray Painting Equipment (Paint Sprayers)
Product Number 60 Gallon Standard Galvanized
Product Name Galvanized Tank
Painting / Coating Process Wet Spray
Equipment Type Component or Sub-system
Options / Components Pressure Tank, Pot or Hopper
Air Pressure 110 psi (77.42 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

TRP 501 Robotic Spray Gun -  - Sames North American Corporation
Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
DUET Power Paint System - FPR200 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Outfit or Complete System
View Details
Air Spray - 2100 Spray Gun And 1 Quart Cup - Carlisle
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
SD1000 Semi Downdraft Paint Booth - SD-2000 - Accessorie Air Compressor Systems
Accessorie Air Compressor Systems
Specs
Equipment Type Component or Sub-system
Options / Components Walk-in Room Type Booth
Air Flow 12600.0 SCFM (21417 m³/hr)
View Details