Name: 2 Gallon Galvanized Part Number: 83G-2XX Series
Family: Galvanized Tanks
Type: Pressure Tank
Wetted Materials: Galvanized lid and tank shell
Air In: Air Inlet - 1/4" NPS
Fluid Out: Fluid Outlet - 3/8" NPS
Capacity: 2.8 Gallons - 83G-221 shown
Fits Pail Size: 1 Gallon Pail
Regulation: Single or Double
Agitator: None, Standard (direct), or Optional (indirect)
Liners: PTL-78-K10 or K60
Bottom Outlet: Bottom Outlet Conversion Kit Available order QMS-435
| Carlisle | |
|---|---|
| Product Category | Spray Painting Equipment (Paint Sprayers) |
| Product Number | 2 Gallon Galvanized |
| Product Name | Galvanized Tank |
| Painting / Coating Process | Wet Spray |
| Equipment Type | Component or Sub-system |
| Options / Components | Pressure Tank, Pot or Hopper |
| Automation / Control | None / Manual |