Carlisle Galvanized Tank 10 Gallon Galvanized

Description
Name: 10 Gallon Galvanized Part Number: 83G-10XX Series Family: Galvanized Tanks Type: Pressure Tank Wetted Materials: Galvanized lid and tank shell Fluid Out: Fluid Outlet = 3/8" NPS Capacity: 11.8 Gallons 83G-1023 shown Regulation: Single or Double Agitator: Standard (Indirect), or none Liners: PTL-412-K8 Bottom Outlet: Bottom Outlet Conversion Kit Available order QMS-443
Datasheet
Description
Name: 10 Gallon Galvanized Part Number: 83G-10XX Series Family: Galvanized Tanks Type: Pressure Tank Wetted Materials: Galvanized lid and tank shell Fluid Out: Fluid Outlet = 3/8" NPS Capacity: 11.8 Gallons 83G-1023 shown Regulation: Single or Double Agitator: Standard (Indirect), or none Liners: PTL-412-K8 Bottom Outlet: Bottom Outlet Conversion Kit Available order QMS-443
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Galvanized Tank - 10 Gallon Galvanized - Carlisle
Scottsdale, AZ, United States
Galvanized Tank
10 Gallon Galvanized
Galvanized Tank 10 Gallon Galvanized
Name: 10 Gallon Galvanized Part Number: 83G-10XX Series Family: Galvanized Tanks Type: Pressure Tank Wetted Materials: Galvanized lid and tank shell Fluid Out: Fluid Outlet = 3/8" NPS Capacity: 11.8 Gallons 83G-1023 shown Regulation: Single or Double Agitator: Standard (Indirect), or none Liners: PTL-412-K8 Bottom Outlet: Bottom Outlet Conversion Kit Available order QMS-443

Name: 10 Gallon Galvanized
Part Number: 83G-10XX Series
Family: Galvanized Tanks
Type: Pressure Tank
Wetted Materials: Galvanized lid and tank shell
Fluid Out: Fluid Outlet = 3/8" NPS
Capacity: 11.8 Gallons 83G-1023 shown
Regulation: Single or Double
Agitator: Standard (Indirect), or none
Liners: PTL-412-K8
Bottom Outlet: Bottom Outlet Conversion Kit Available order QMS-443

Supplier's Site Datasheet

Technical Specifications

  Carlisle
Product Category Spray Painting Equipment (Paint Sprayers)
Product Number 10 Gallon Galvanized
Product Name Galvanized Tank
Painting / Coating Process Wet Spray
Equipment Type Component or Sub-system
Options / Components Pressure Tank, Pot or Hopper
Automation / Control None / Manual
Unlock Full Specs
to access all available technical data