Ikonix USA HiPot 700A

Description
The 700A is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input Voltage: 115 VAC ±15%, Single Phase, User selectable Frequency: 50/60 Hz Fuse: 6.3 Amp 250 V Slo-Blo Output Rating: 5 kVAC @ 40 mA, 6 kV DC @ 10 mA Output Adjustment Range: 0 - 5 kV AV or 0 - 6 kV DC Resolution: 1 volt/steps The Associated Research 700A is a self-contained high power unit that is designed primarily for severe industrial applications.
Description
The 700A is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input Voltage: 115 VAC ±15%, Single Phase, User selectable Frequency: 50/60 Hz Fuse: 6.3 Amp 250 V Slo-Blo Output Rating: 5 kVAC @ 40 mA, 6 kV DC @ 10 mA Output Adjustment Range: 0 - 5 kV AV or 0 - 6 kV DC Resolution: 1 volt/steps The Associated Research 700A is a self-contained high power unit that is designed primarily for severe industrial applications.

Suppliers

Company
Product
Description
Supplier Links
HiPot 700A
The 700A is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input Voltage: 115 VAC ±15%, Single Phase, User selectable Frequency: 50/60 Hz Fuse: 6.3 Amp 250 V Slo-Blo Output Rating: 5 kVAC @ 40 mA, 6 kV DC @ 10 mA Output Adjustment Range: 0 - 5 kV AV or 0 - 6 kV DC Resolution: 1 volt/steps The Associated Research 700A is a self-contained high power unit that is designed primarily for severe industrial applications.

The 700A is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Input Voltage: 115 VAC ±15%, Single Phase, User selectable
  • Frequency: 50/60 Hz
  • Fuse: 6.3 Amp 250 V Slo-Blo
  • Output Rating: 5 kVAC @ 40 mA, 6 kV DC @ 10 mA
  • Output Adjustment Range: 0 - 5 kV AV or 0 - 6 kV DC
  • Resolution: 1 volt/steps

The Associated Research 700A is a self-contained high power unit that is designed primarily for severe industrial applications.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 700A
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

Digital Multimeter - Zeta 30 - Sifam Tinsley UK
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 3 to 1000 volts
AC Current Out 3.00E-4 to 0.3000 amps
View Details
HiPot - TOS6100 - ValueTronics International, Inc.
Kikusui America, Inc.
View Details
Hipot Tester - 7630 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details