Ikonix USA HiPot 4030A

Description
The 4030A is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input: 115V AC, 50/60 Hz Single phase 0-4kVAC 5 mA The Associated Research 4030A is a basic unit designed to be used by a skilled technician, experienced in high voltage-withstand testing. The 4030A tests from 0-4000V AC. The tester has a two range kilovoltmeter and three range microammeter, 0-50/500/5000 Microamps. A collapsing transformer automatically lowers the output voltage as current is limited to approximately 15mA.
Datasheet
Description
The 4030A is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input: 115V AC, 50/60 Hz Single phase 0-4kVAC 5 mA The Associated Research 4030A is a basic unit designed to be used by a skilled technician, experienced in high voltage-withstand testing. The 4030A tests from 0-4000V AC. The tester has a two range kilovoltmeter and three range microammeter, 0-50/500/5000 Microamps. A collapsing transformer automatically lowers the output voltage as current is limited to approximately 15mA.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot 4030A
The 4030A is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input: 115V AC, 50/60 Hz Single phase 0-4kVAC 5 mA The Associated Research 4030A is a basic unit designed to be used by a skilled technician, experienced in high voltage-withstand testing. The 4030A tests from 0-4000V AC. The tester has a two range kilovoltmeter and three range microammeter, 0-50/500/5000 Microamps. A collapsing transformer automatically lowers the output voltage as current is limited to approximately 15mA.

The 4030A is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Input: 115V AC, 50/60 Hz
  • Single phase
  • 0-4kVAC
  • 5 mA

The Associated Research 4030A is a basic unit designed to be used by a skilled technician, experienced in high voltage-withstand testing. The 4030A tests from 0-4000V AC. The tester has a two range kilovoltmeter and three range microammeter, 0-50/500/5000 Microamps. A collapsing transformer automatically lowers the output voltage as current is limited to approximately 15mA.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 4030A
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Tester - Model 5877C - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
AC Current Out 5.00E-6 amps
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
HiPot - A101/037 - ValueTronics International, Inc.
Slaughter Company (SCI)
View Details
HiPot - V71 - ValueTronics International, Inc.
Vitrek Corporation
Specs
Types of Measurements Insulation Resistance; AC/DC Selectable
View Details
A203 Series - A203K - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric
Input Voltage 220 - 240 VAC
AC Voltage Out 0.0 to 15000 volts
View Details