Ikonix USA HYAMP® III 30A Ground Bond Tester 3130

Description
The 3130 is a manual Ground Bond tester that features an enhanced graphic LCD. It provides 30 Amps of Ground Bond test current. The 3130 can be used stand alone or interconnected to the Hypot® III family of Hipot testers to form a complete test system. It can also be controlled through enhanced PLC Remote Control. It features the latest technology and is well suited for all manual Ground Bond test applications.
Datasheet
Description
The 3130 is a manual Ground Bond tester that features an enhanced graphic LCD. It provides 30 Amps of Ground Bond test current. The 3130 can be used stand alone or interconnected to the Hypot® III family of Hipot testers to form a complete test system. It can also be controlled through enhanced PLC Remote Control. It features the latest technology and is well suited for all manual Ground Bond test applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HYAMP® III 30A Ground Bond Tester - 3130 - Ikonix USA
Lake Forest, IL, USA
HYAMP® III 30A Ground Bond Tester
3130
HYAMP® III 30A Ground Bond Tester 3130
The 3130 is a manual Ground Bond tester that features an enhanced graphic LCD. It provides 30 Amps of Ground Bond test current. The 3130 can be used stand alone or interconnected to the Hypot® III family of Hipot testers to form a complete test system. It can also be controlled through enhanced PLC Remote Control. It features the latest technology and is well suited for all manual Ground Bond test applications.

The 3130 is a manual Ground Bond tester that features an enhanced graphic LCD. It provides 30 Amps of Ground Bond test current. The 3130 can be used stand alone or interconnected to the Hypot® III family of Hipot testers to form a complete test system. It can also be controlled through enhanced PLC Remote Control. It features the latest technology and is well suited for all manual Ground Bond test applications.

Supplier's Site
HiPot 3130
The 3130 is a Hipot from Associated Research. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. Hipot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Additional Features: 30 Amp Ground Bond Tester Patented VERI-CHEK® feature prompts users through steps to validate the instrument’s operation Graphic LCD provides intuitive menu system to simplify the entire testing process from set-up to results Patented CAL-ALERT® feature alerts the operator that the tester is due for re-calibration PLC Remote Control allows operators to remotely control the Ground Bond tester 10 Memories with 3 Steps per memory for storing and recalling test parameters Interconnects with an Associated Research Hipot tester to form a complete test system 4 wire measurement and milliohm offset for accurate Ground Bond test results Electronic Dwell timer for more consistent and reliable testing Input Specifications Voltage: 115/230 VAC ± 10%, user selectable Frequency: 50/60 Hz ± 5% Fuse: 6.3 A, slo-blow 250 VAC Ground Bond Test Mode Output Rating Current 3130: 1.00 - 30.00 A AC Voltage 3130: 6 V AC, fixed Output Frequency Range: 50 / 60 HZ, User Selectable Dwell Time Setting Range: 0 and 0.5 - 999.9 secs; 0 for continuous running Resolution: 0.1 sec Accuracy: ± (0.1% of setting + 0.05 secs) Maximum & Minimum Limits 0 - 120 mω for 1 - 30.00 A 0 - 510 mω for 1 - 10.00 A Accuracy 3130: ± (2% of setting + 2 mω) Offset Capability Range: 0 - 100 mω Resolution: 1 mω Accuracy: ± (2% of setting + 2 mω) Current Display Range: 0.00 - 30.00 A Resolution: 0.01 A / step Accuracy: ± (2% of reading + 0.02 A) Ohmmeter Display Range: 0 - 510 mω Resolution: 1 mω / step Accuracy: ± (2% of reading + 0.02 A) Timer Display Range: 0.0 - 999.9 secs Resolution: 0.1 secs Accuracy: ± (0.1% of reading + 0.05 secs) General Specifications Remote Control & Signal Output The following input and output signals are provided through two 9 pin D type connectors: Remote control: Test, Reset, Interlock, and Withstand Processing Remote recall of memory program #1, #2, and #3 Outputs: Pass, Fail, Test-in-process, Start Out and Reset Out Program Memory: 10 Memories, 3 steps per memory. Security: Key Lock capability to avoid unauthorized access to all test parameters and memory locations. Mechanical: Bench or rack mount with tilt up feet. Dimensions: (W x H x D) 8.5 x 4.0 x 15.5 in.; (216 x 103 x 390 mm) includes feet The Associated Research 3130 is a manual Ground Bond tester that features an enhanced graphic LCD. The 3130 provides 30 Amps of Ground Bond test current. The 3130 can be used stand alone or interconnected to the Hypot® III family of Hipot testers to form a complete test system.

The 3130 is a Hipot from Associated Research. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. Hipot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device.

Additional Features:

  • 30 Amp Ground Bond Tester
  • Patented VERI-CHEK® feature prompts users through steps to validate the instrument’s operation
  • Graphic LCD provides intuitive menu system to simplify the entire testing process from set-up to results
  • Patented CAL-ALERT® feature alerts the operator that the tester is due for re-calibration
  • PLC Remote Control allows operators to remotely control the Ground Bond tester
  • 10 Memories with 3 Steps per memory for storing and recalling test parameters
  • Interconnects with an Associated Research Hipot tester to form a complete test system
  • 4 wire measurement and milliohm offset for accurate Ground Bond test results
  • Electronic Dwell timer for more consistent and reliable testing

Input Specifications

  • Voltage: 115/230 VAC ± 10%, user selectable
  • Frequency: 50/60 Hz ± 5%
  • Fuse: 6.3 A, slo-blow 250 VAC

Ground Bond Test Mode

Output Rating

  • Current 3130: 1.00 - 30.00 A AC
  • Voltage 3130: 6 V AC, fixed

Output Frequency

  • Range: 50 / 60 HZ, User Selectable

Dwell Time Setting

  • Range: 0 and 0.5 - 999.9 secs; 0 for continuous running
  • Resolution: 0.1 sec
  • Accuracy: ± (0.1% of setting + 0.05 secs)

Maximum & Minimum Limits

  • 0 - 120 mΩ for 1 - 30.00 A
  • 0 - 510 mΩ for 1 - 10.00 A
  • Accuracy 3130: ± (2% of setting + 2 mΩ)

Offset Capability

  • Range: 0 - 100 mΩ
  • Resolution: 1 mΩ
  • Accuracy: ± (2% of setting + 2 mΩ)

Current Display

  • Range: 0.00 - 30.00 A
  • Resolution: 0.01 A / step
  • Accuracy: ± (2% of reading + 0.02 A)

Ohmmeter Display

  • Range: 0 - 510 mΩ
  • Resolution: 1 mΩ / step
  • Accuracy: ± (2% of reading + 0.02 A)

Timer Display

  • Range: 0.0 - 999.9 secs
  • Resolution: 0.1 secs
  • Accuracy: ± (0.1% of reading + 0.05 secs)

General Specifications

Remote Control & Signal Output

The following input and output signals are provided through two 9 pin D type connectors:

  • Remote control: Test, Reset, Interlock, and Withstand Processing
  • Remote recall of memory program #1, #2, and #3
  • Outputs: Pass, Fail, Test-in-process, Start Out and Reset Out
  • Program Memory: 10 Memories, 3 steps per memory.
  • Security: Key Lock capability to avoid unauthorized access to all test parameters and memory locations.
  • Mechanical: Bench or rack mount with tilt up feet.
  • Dimensions: (W x H x D) 8.5 x 4.0 x 15.5 in.; (216 x 103 x 390 mm) includes feet

The Associated Research 3130 is a manual Ground Bond tester that features an enhanced graphic LCD. The 3130 provides 30 Amps of Ground Bond test current. The 3130 can be used stand alone or interconnected to the Hypot® III family of Hipot testers to form a complete test system.

Supplier's Site Datasheet

Technical Specifications

  Ikonix USA ValueTronics International, Inc.
Product Category Ground Bond Testers Hipot Testers
Product Number 3130 3130
Product Name HYAMP® III 30A Ground Bond Tester HiPot
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 6 volts
AC Current Out 1 to 30 amps
Dwell Time 0.5000 to 1000 seconds
Operating Temperature 32 to 104 F (0.0 to 40 C)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Hipot Tester - Model 297 - Slaughter Company (SCI)
Slaughter Company (SCI)
Specs
Types of Measurements AC Dielectric; Insulation Resistance; DC Hipot; AC Hipot
Testing Method Manual
Display DigitalMeter
View Details
Digital Multimeter - Zeta 30 - Sifam Tinsley UK
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 3 to 1000 volts
AC Current Out 3.00E-4 to 0.3000 amps
View Details
HiPot - 4045 - ValueTronics International, Inc.
Ikonix USA
Specs
Types of Measurements AC/DC Selectable
View Details
Digital Insulation Tester - INS-6010kV - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance; AC/DC Selectable
AC Voltage Out 15 to 600 volts
DC Volts Out 15 to 600 volts
View Details