Blade Contact 2/0 AWG Crimp Non-Gendered Silver
CONTACT, PIN, 2/0AWG, CRIMP; Product Range:Powerpole Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:00AWG; Contact Plating:Silver Plated Contacts; Wire Size AWG Min:-; Contact Material:Copper Alloy RoHS Compliant: Yes
| Anderson Power Products | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6354-BK | 2243-6354-BK-ND | 6354-BK | 53H9250 |
| Product Name | SBE®320 / SBX®350 Silver Plated Primary Power Wire Contacts, 2/0 AWG | Blade Type Power Connector Contacts | Contacts | Contact, Pin, 2/0Awg, Crimp; Product Range Anderson Power Products |
| Connector Type | Wire to Wire Connector |