Ideal Industries, Inc. Hole Saw 36-310

Description
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-1/2 INCH DIAMETER 100 RPM (STAINLESS STEEL), 150 RPM (MILD STEEL), 200 RPM (IRON PLATE), 220 RPM (BRASS AND ALUMINUM) SPEED RATING PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK SIZE TKO[TM] BRAND
Datasheet
Description
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-1/2 INCH DIAMETER 100 RPM (STAINLESS STEEL), 150 RPM (MILD STEEL), 200 RPM (IRON PLATE), 220 RPM (BRASS AND ALUMINUM) SPEED RATING PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK SIZE TKO[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 36-310 - Ideal Industries, Inc.
Sycamore, IL, USA
Hole Saw
36-310
Hole Saw 36-310
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-1/2 INCH DIAMETER 100 RPM (STAINLESS STEEL), 150 RPM (MILD STEEL), 200 RPM (IRON PLATE), 220 RPM (BRASS AND ALUMINUM) SPEED RATING PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK SIZE TKO[TM] BRAND
  • FERROUS METAL, NON-FERROUS METAL CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 2-1/2 INCH DIAMETER
  • 100 RPM (STAINLESS STEEL), 150 RPM (MILD STEEL), 200 RPM (IRON PLATE), 220 RPM (BRASS AND ALUMINUM) SPEED RATING
  • PRECISION GROUND TEETH TYPE
  • YES SUPPLIED WITH PILOT DRILL
  • YES SUPPLIED WITH ARBOR
  • 3/8 INCH ARBOR SHANK SIZE
  • TKO[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 36-310
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Drill Bits - 217429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
Material High Speed Steel; Hss
View Details
3/8 X 3/8 X 1/2 X 1-1/8 X 4 - 2F RH - 0235T00605004.1B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Half Round Drills
View Details