Ideal Industries, Inc. Hole Saw 36-361

Description
VARIABLE PITCH TYPE NON-METAL, ABRASIVE CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 4-5/8 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR TRI-BORE[TM] BRAND APPLICATION 4 INCH PIPE
Datasheet
Description
VARIABLE PITCH TYPE NON-METAL, ABRASIVE CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 4-5/8 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR TRI-BORE[TM] BRAND APPLICATION 4 INCH PIPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 36-361 - Ideal Industries, Inc.
Sycamore, IL, USA
Hole Saw
36-361
Hole Saw 36-361
VARIABLE PITCH TYPE NON-METAL, ABRASIVE CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 4-5/8 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR TRI-BORE[TM] BRAND APPLICATION 4 INCH PIPE
  • VARIABLE PITCH TYPE
  • NON-METAL, ABRASIVE CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 4-5/8 INCH DIAMETER
  • YES SUPPLIED WITH PILOT DRILL
  • YES SUPPLIED WITH ARBOR
  • TRI-BORE[TM] BRAND
  • APPLICATION 4 INCH PIPE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 36-361
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 1749057 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.756 inch (70.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw - 53731 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
Hole Saw - 35-340 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.562 inch (14.3 mm)
View Details