Anderson Power Products 2006G1 | Saf-D-Grid® 400 Receptacle Housing 2006G1-BK

Description
Saf-D-Grid® 400 Ultra-Short Mount Receptacle Housing with snap-in panel mount for 0.8mm panel thickness with solder contacts. Mid-flange snap in panel mount design for direct solder wire termination uses minimal space inside the panel. Halogen free. First Mate, Last Break ground contact provides the safety of an earthing path before engagement of the power contacts. The connectors are rated for current interruption for both electronic (capacitive) and electrical (resistive) loads. Passes UL & IEC finger probe (plug & receptacle) and 3mm probe tests (receptacle). Minimizes the risk of personal contact with a hazardous voltage. Housings contain the arc if connectors are mated or unmated while under load minimizing risk to personnel. Anderson Power Products®® has lead the connector industry in development of DC power connection solutions since the introduction of the SB® electrical connector in 1953. Saf-D-Grid® builds on the proven contact technology used in SB® and Powerpole® connectors by offering features required in 380-400VDC power distribution systems. APP® introduced the Saf-D-Grid® connector system in January 2009 as a safe appliance power connector for server, telecommunication, and other devices up to 600 VDC. The APP® Saf-D-Grid® plug and receptacle provide for thedirect connection of DC electronic devices to a DC micro-gridpowered by renewable energy or high efficiency DC sources.The connector meets international safety requirements for hazardous, low voltage applications including UL 950 and IEC60950. The Saf-D-Grid® is size compatible with the IEC 320C13 and C14 AC connection system. It is the only connector system so sized that is UL rated for disconnect of a 400 VDC,20 amp load. Saf-D-Grid® also enables greater power density by allowing up to 40A and 600V DC or AC within the same space of the IEC320 C13 & C14 system that is limited to 10A and 250 VAC.This allows the use of Saf-D-Grid® in AC systems that require more power by increasing the wattage capability within the existing connector space.
Request a Quote Datasheet
Description
Saf-D-Grid® 400 Ultra-Short Mount Receptacle Housing with snap-in panel mount for 0.8mm panel thickness with solder contacts. Mid-flange snap in panel mount design for direct solder wire termination uses minimal space inside the panel. Halogen free. First Mate, Last Break ground contact provides the safety of an earthing path before engagement of the power contacts. The connectors are rated for current interruption for both electronic (capacitive) and electrical (resistive) loads. Passes UL & IEC finger probe (plug & receptacle) and 3mm probe tests (receptacle). Minimizes the risk of personal contact with a hazardous voltage. Housings contain the arc if connectors are mated or unmated while under load minimizing risk to personnel. Anderson Power Products®® has lead the connector industry in development of DC power connection solutions since the introduction of the SB® electrical connector in 1953. Saf-D-Grid® builds on the proven contact technology used in SB® and Powerpole® connectors by offering features required in 380-400VDC power distribution systems. APP® introduced the Saf-D-Grid® connector system in January 2009 as a safe appliance power connector for server, telecommunication, and other devices up to 600 VDC. The APP® Saf-D-Grid® plug and receptacle provide for thedirect connection of DC electronic devices to a DC micro-gridpowered by renewable energy or high efficiency DC sources.The connector meets international safety requirements for hazardous, low voltage applications including UL 950 and IEC60950. The Saf-D-Grid® is size compatible with the IEC 320C13 and C14 AC connection system. It is the only connector system so sized that is UL rated for disconnect of a 400 VDC,20 amp load. Saf-D-Grid® also enables greater power density by allowing up to 40A and 600V DC or AC within the same space of the IEC320 C13 & C14 system that is limited to 10A and 250 VAC.This allows the use of Saf-D-Grid® in AC systems that require more power by increasing the wattage capability within the existing connector space.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2006G1 | Saf-D-Grid® 400 Receptacle Housing - 2006G1-BK - Anderson Power Products
Sterling, MA, United States
2006G1 | Saf-D-Grid® 400 Receptacle Housing
2006G1-BK
2006G1 | Saf-D-Grid® 400 Receptacle Housing 2006G1-BK
Saf-D-Grid® 400 Ultra-Short Mount Receptacle Housing with snap-in panel mount for 0.8mm panel thickness with solder contacts. Mid-flange snap in panel mount design for direct solder wire termination uses minimal space inside the panel. Halogen free. First Mate, Last Break ground contact provides the safety of an earthing path before engagement of the power contacts. The connectors are rated for current interruption for both electronic (capacitive) and electrical (resistive) loads. Passes UL & IEC finger probe (plug & receptacle) and 3mm probe tests (receptacle). Minimizes the risk of personal contact with a hazardous voltage. Housings contain the arc if connectors are mated or unmated while under load minimizing risk to personnel. Anderson Power Products®® has lead the connector industry in development of DC power connection solutions since the introduction of the SB® electrical connector in 1953. Saf-D-Grid® builds on the proven contact technology used in SB® and Powerpole® connectors by offering features required in 380-400VDC power distribution systems. APP® introduced the Saf-D-Grid® connector system in January 2009 as a safe appliance power connector for server, telecommunication, and other devices up to 600 VDC. The APP® Saf-D-Grid® plug and receptacle provide for thedirect connection of DC electronic devices to a DC micro-gridpowered by renewable energy or high efficiency DC sources.The connector meets international safety requirements for hazardous, low voltage applications including UL 950 and IEC60950. The Saf-D-Grid® is size compatible with the IEC 320C13 and C14 AC connection system. It is the only connector system so sized that is UL rated for disconnect of a 400 VDC,20 amp load. Saf-D-Grid® also enables greater power density by allowing up to 40A and 600V DC or AC within the same space of the IEC320 C13 & C14 system that is limited to 10A and 250 VAC.This allows the use of Saf-D-Grid® in AC systems that require more power by increasing the wattage capability within the existing connector space.
  • Saf-D-Grid® 400 Ultra-Short Mount Receptacle Housing with snap-in panel mount for 0.8mm panel thickness with solder contacts.
  • Mid-flange snap in panel mount design for direct solder wire termination uses minimal space inside the panel. Halogen free.
  • First Mate, Last Break ground contact provides the safety of an earthing path before engagement of the power contacts.
  • The connectors are rated for current interruption for both electronic (capacitive) and electrical (resistive) loads.
  • Passes UL & IEC finger probe (plug & receptacle) and 3mm probe tests (receptacle). Minimizes the risk of personal contact with a hazardous voltage.
  • Housings contain the arc if connectors are mated or unmated while under load minimizing risk to personnel.
  • Anderson Power Products®® has lead the connector industry in development of DC power connection solutions since the introduction of the SB® electrical connector in 1953. Saf-D-Grid® builds on the proven contact technology used in SB® and Powerpole® connectors by offering features required in 380-400VDC power distribution systems.
  • APP® introduced the Saf-D-Grid® connector system in January 2009 as a safe appliance power connector for server, telecommunication, and other devices up to 600 VDC.
  • The APP® Saf-D-Grid® plug and receptacle provide for thedirect connection of DC electronic devices to a DC micro-gridpowered by renewable energy or high efficiency DC sources.The connector meets international safety requirements for hazardous, low voltage applications including UL 950 and IEC60950. The Saf-D-Grid® is size compatible with the IEC 320C13 and C14 AC connection system. It is the only connector system so sized that is UL rated for disconnect of a 400 VDC,20 amp load.
  • Saf-D-Grid® also enables greater power density by allowing up to 40A and 600V DC or AC within the same space of the IEC320 C13 & C14 system that is limited to 10A and 250 VAC.This allows the use of Saf-D-Grid® in AC systems that require more power by increasing the wattage capability within the existing connector space.
Supplier's Site
Power Entry Modules (PEM) - 2243-2006G1-BK-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
2243-2006G1-BK-ND
Power Entry Modules (PEM) 2243-2006G1-BK-ND
Power Entry Connector

Power Entry Connector

Buy Now Datasheet
Swedesboro, NJ, United States
Contacts
2006G1-BK
Contacts 2006G1-BK
SAF-D-GRID ULTRA SHORT RECEPT. WITH CONT

SAF-D-GRID ULTRA SHORT RECEPT. WITH CONT

Buy Now
Saf-D-Grid Ultra Short Recept. With Contacts 0.8Mm Panel Bulk Rohs Compliant Anderson Power Products - 19X7586 - Newark, An Avnet Company
Chicago, IL, United States
Saf-D-Grid Ultra Short Recept. With Contacts 0.8Mm Panel Bulk Rohs Compliant Anderson Power Products
19X7586
Saf-D-Grid Ultra Short Recept. With Contacts 0.8Mm Panel Bulk Rohs Compliant Anderson Power Products 19X7586
SAF-D-GRID ULTRA SHORT RECEPT. WITH CONTACTS 0.8mm PANEL BULK RoHS Compliant: Yes

SAF-D-GRID ULTRA SHORT RECEPT. WITH CONTACTS 0.8mm PANEL BULK RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Anderson Power Products DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2006G1-BK 2243-2006G1-BK-ND 2006G1-BK 19X7586
Product Name 2006G1 | Saf-D-Grid® 400 Receptacle Housing Power Entry Modules (PEM) Contacts Saf-D-Grid Ultra Short Recept. With Contacts 0.8Mm Panel Bulk Rohs Compliant Anderson Power Products
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole®10 Green Ground Pin Housing - 1205G1 - Anderson Power Products
Specs
Connector Type Wire to Wire Connector
View Details
2 suppliers
Power Drawer® 35 Housing Pin Gendered, AWG contacts: 0 #12, 8 #16, 21 #20 - 035LDCP - Anderson Power Products
Specs
Connector Type Board to Board Connector
Voltage Rating 600 volts
Current Rating 35.0 amps
View Details
2 suppliers